EN
  • EN
  • DE

CLC016MTC

Part No CLC016MTC
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Data Retiming PLL with Automatic Rate Selection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1161771-CLC016MTC
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CLC016MTC CAD Model

Description

The CLC016MTC is a Cable Driver/Equalizer manufactured by National Semiconductor, now Texas Instruments (TI). This device is designed to compensate for the losses encountered when transmitting high-speed digital signals over coaxial cables. As an equalizer, it restores signal integrity by attenuating low-frequency components less than high-frequency components, thereby counteracting the effects of cable attenuation. This makes it crucial for maintaining signal quality in various communication systems.

Applications

  • High-speed data transmission: Used in applications like SDI (Serial Digital Interface) video transmission.
  • Cable modems: Employed to enhance signal quality over cable networks.
  • Digital video systems: Integrated into professional video equipment to improve signal integrity.
  • Data acquisition systems: Used in systems where data is transmitted over long cables.
  • Security systems: Applied in CCTV (Closed-Circuit Television) systems for video signal enhancement.

Features

  • Cable equalization: Compensates for cable losses to maintain signal integrity.
  • Adjustable equalization: Allows optimization for different cable lengths and types.
  • High bandwidth: Supports high data rates for demanding applications.
  • Low power consumption: Minimizes power dissipation in the system.
  • Single supply operation: Simplifies power supply design.
  • Output pre-emphasis: Provides signal pre-shaping to further improve signal quality.

Benefits

  • Improved signal quality: Reduces signal distortion and maintains signal integrity over long cables.
  • Increased transmission distance: Allows for longer cable runs without significant signal degradation.
  • Enhanced system performance: Enables reliable high-speed data transmission.
  • Simplified system design: Single supply operation and adjustable equalization simplify the design process.
  • Reduced power consumption: Low power design minimizes heat generation and extends battery life in portable applications.

Additional Details

The CLC016MTC typically includes internal circuitry to provide adjustable equalization, allowing the user to optimize the device for different cable lengths and characteristics. This ensures that the signal is properly compensated for the cable losses, resulting in a clear and reliable signal at the receiver. It often features a small form-factor package, making it suitable for compact designs. The device is designed to meet industry standards for cable drivers and equalizers, ensuring compatibility with various communication systems. The supply voltage is typically in the range of 3.3V to 5V. Note that this is an end-of-life product, so availability may be limited.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,152 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess