EN
  • EN
  • DE

CD4526BCN

Part No CD4526BCN
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051560-CD4526BCN
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD4526BCN CAD Model

Description

The CD4526BCN is a 4-Bit Decade Down Counter manufactured by National Semiconductor, now a part of Texas Instruments (TI). This device is a synchronous down counter with a single clock input and is commonly used in frequency division, timing, and control applications.

Applications of the CD4526BCN:

  • Frequency Dividers: Used to divide input frequencies by a decade (10).
  • Timing Circuits: Employed in timers and clock generators.
  • Control Systems: Integrated into control circuits for counting and sequencing.
  • Digital Clocks and Counters: Used in digital clock displays and counting applications.
  • Instrumentation: Incorporated into test and measurement equipment.

Features of the CD4526BCN:

  • 4-Bit Decade Down Counter: Counts down from 9 to 0 in a decade sequence.
  • Synchronous Operation: All flip-flops are clocked simultaneously.
  • Single Clock Input: Simplified clocking scheme.
  • Asynchronous Clear Input: Allows for immediate resetting of the counter.
  • BCD Outputs: Provides Binary Coded Decimal outputs for easy interfacing with displays.
  • High Voltage Type (20V Rating): Operates over a wide voltage range.

Benefits of Using the CD4526BCN:

  • Simplified Circuit Design: Simplifies frequency division and timing circuit design.
  • Reliable Counting: Provides accurate and reliable decade counting.
  • Easy to Interface: Compatible with other CMOS logic families.
  • Low Power Consumption: Reduces overall system power requirements.
  • Cost-Effective Solution: Offers a cost-effective solution for decade counting applications.

The CD4526BCN is supplied in a 16-lead dual-in-line package (DIP). It operates over a wide temperature range, typically -55°C to +125°C. The counter counts down on the positive-going edge of the clock input. The clear input asynchronously resets the counter to its initial state. The BCD outputs represent the current count value. The device can be cascaded with other CD4526BCN counters to create multi-decade counters.

For detailed specifications, refer to the CD4526BCN datasheet from Texas Instruments (TI).

You May Also Be Interested in

Kemet
Lowest to $0.0393
Bel Fuse Inc.
Lowest to $0.1640
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess