EN
  • EN
  • DE

54LS244DMQB

Part No 54LS244DMQB
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039260-54LS244DMQB
Categories OEM Parts(0-9)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54LS244DMQB CAD Model

Description

The 54LS244DMQB is an octal buffer/line driver with three-state outputs manufactured by National Semiconductor (now Texas Instruments). This device is designed to provide high-performance buffering for memory address drivers, clock drivers, and other applications requiring high drive capability and three-state operation. It is part of the 54LS series, which are known for their low-power Schottky technology.

Applications:

  • Memory address drivers
  • Clock drivers
  • Line driving
  • Data bus buffering
  • Microprocessor systems

Features:

  • Octal Buffer: Contains eight independent buffer circuits in a single package.
  • Three-State Outputs: Allows outputs to be in a high, low, or high-impedance state.
  • High Output Drive: Capable of driving high capacitive loads.
  • Low Power Consumption: Utilizes low-power Schottky technology for reduced power usage.
  • Military Temperature Range: Operates reliably over a wide temperature range.

Benefits:

  • Increased System Performance: Improves signal strength and reduces loading effects.
  • Flexible System Design: Three-state outputs enable efficient data bus sharing.
  • Reduced Power Consumption: Low-power operation extends battery life in portable devices.
  • Reliable Operation: Designed for use in demanding military and aerospace applications.
  • Simplified Circuit Layout: Octal configuration reduces component count and board space.

Technical Specifications:

The 54LS244DMQB features a supply voltage (VCC) range of 4.5V to 5.5V, a propagation delay time of typically 10 ns, and an output current capability of up to 24 mA. It operates over a temperature range of -55°C to +125°C. The package is a ceramic dual-in-line package (CERDIP) suitable for high-reliability applications. It conforms to military standards for quality and reliability. Its input characteristics are compatible with standard TTL levels.

The 54LS244DMQB provides robust buffering and line driving capabilities crucial for memory systems and high-speed data transfer. Its three-state outputs and high drive strength make it a staple component in digital logic applications requiring reliable data transmission and control. Its rugged design ensures reliability and longevity in difficult operating conditions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess