EN
  • EN
  • DE

54F38FMQB

Part No 54F38FMQB
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (0 - 9)
Description Adv Shtky Hi Quad 2 Input Nand
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039241-54F38FMQB
Categories OEM Parts(0-9)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F38FMQB CAD Model

Description

The 54F38FMQB is a Quad 2-Input NAND Buffer with Open-Collector Outputs, manufactured by National Semiconductor (now Texas Instruments). This device is part of the Fairchild Advanced Schottky TTL (FAST) logic family, providing high speed and improved performance. It is designed for applications requiring a buffered NAND function with the flexibility of open-collector outputs for wired-OR logic or driving higher voltage loads.

Applications

  • Wired-OR Logic: Used to implement wired-OR logic functions by connecting the open-collector outputs together.
  • Bus Driving: Can drive bus lines with appropriate pull-up resistors.
  • Interfacing with Higher Voltage Systems: Used to interface with systems operating at higher voltage levels.
  • Memory Addressing: Can be implemented in memory addressing schemes.
  • Military and Aerospace Applications: The '54' designation signifies suitability for military temperature ranges and high-reliability applications.

Features

  • Quad 2-Input NAND Buffer: Contains four independent 2-input NAND buffers.
  • Open-Collector Outputs: Provides open-collector outputs for wired-OR logic and interfacing with different voltage levels.
  • High-Speed Operation: Offers high-speed performance due to the FAST technology.
  • TTL Compatibility: Compatible with TTL logic levels.
  • Military Temperature Range: Operates over a wide temperature range suitable for military applications.

Benefits

  • Flexible Logic Design: Open-collector outputs allow for flexible logic design and implementation.
  • Interfacing Capability: Can interface with systems operating at different voltage levels.
  • High Performance: Provides high speed and reliable performance.
  • Easy Integration: TTL compatibility simplifies integration with existing digital systems.
  • Wired-OR Implementation: Simplifies the implementation of wired-OR logic functions.

Additional Details

The 54F38FMQB is typically packaged in a flatpack package. The 'QB' suffix indicates that it meets specific quality and reliability requirements, often associated with military or high-reliability applications. It operates with a supply voltage of 5V. The open-collector outputs require external pull-up resistors. The device incorporates internal protection circuitry to prevent damage from electrostatic discharge (ESD).

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess