EN
  • EN
  • DE

54F283DMQB

Part No 54F283DMQB
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (0 - 9)
Description Binary Full Adder Single 4-Bit 16-Pin CDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Compliant
Win Source Part Number 1005770-54F283DMQB
Categories OEM Parts(0-9)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F283DMQB CAD Model

Description

The 54F283DMQB is a high-speed 4-bit binary full adder with carry lookahead, manufactured by National Semiconductor (now Texas Instruments). This device belongs to the Fairchild Advanced Schottky TTL (FAST) logic family, offering high speed and improved performance. It's designed for use in arithmetic logic units (ALUs), digital signal processing (DSP), and other high-speed arithmetic operations.

Applications

  • Arithmetic Logic Units (ALUs): Used as a fundamental building block in ALUs for performing addition operations.
  • Digital Signal Processing (DSP): Employed in DSP systems for high-speed arithmetic calculations.
  • Microprocessors: Integrated into microprocessors for performing arithmetic operations.
  • High-Speed Adders: Used in applications requiring high-speed addition.
  • Military and Aerospace Applications: The '54' designation indicates suitability for military temperature ranges and high-reliability applications.

Features

  • 4-Bit Binary Full Adder: Adds two 4-bit binary numbers and a carry-in.
  • Carry Lookahead: Implements carry lookahead for faster addition.
  • High-Speed Operation: Offers high-speed performance due to the FAST technology.
  • TTL Compatibility: Compatible with TTL logic levels.
  • Military Temperature Range: Operates over a wide temperature range suitable for military applications.

Benefits

  • Fast Addition: Carry lookahead feature significantly reduces addition time.
  • Versatile Arithmetic Operations: Can be used in a variety of arithmetic operations.
  • High Performance: Provides high speed and reliable performance.
  • Easy Integration: TTL compatibility simplifies integration with existing digital systems.
  • Reliable Operation: Designed for reliable operation over a wide temperature range.

Additional Details

The 54F283DMQB is typically packaged in a ceramic DIP (Dual In-line Package). The 'QB' suffix indicates that it meets specific quality and reliability requirements, often associated with military or high-reliability applications. It operates with a supply voltage of 5V and features a typical addition time of a few nanoseconds. The carry lookahead circuitry allows for faster addition compared to ripple-carry adders. The device incorporates internal protection circuitry to prevent damage from electrostatic discharge (ESD).

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess