EN
  • EN
  • DE

54F158ADMQB

Part No 54F158ADMQB
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Description Quad 2-Input Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1129217-54F158ADMQB
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F158ADMQB CAD Model

Description

The 54F158ADMQB is a high-speed multiplexer manufactured by National Semiconductor, now part of Texas Instruments (TI). This device is part of the 54F family of advanced Schottky TTL logic devices, known for their high speed and performance characteristics. The 54F158ADMQB is specifically a Quad 2-Input Multiplexer with non-inverting outputs, designed for use in high-performance digital systems.

Applications

  • Data Selection
  • Logic Function Generation
  • Memory Addressing
  • Digital Signal Routing
  • High-Speed Digital Systems

Features

  • High Speed: Fast propagation delays for high-performance operation.
  • Quad 2-Input Multiplexer: Contains four independent 2-input multiplexer circuits.
  • Non-Inverting Outputs: Outputs are in the same phase as the selected input.
  • TTL Compatible Inputs: Compatible with standard TTL logic levels.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 4.5V to 5.5V.

Benefits

  • Increased System Performance: High speed minimizes delays in critical paths.
  • Versatile Logic Function: Can be used to implement a variety of logic functions.
  • Simplified System Design: Reduces the number of components required for data selection.
  • Easy Integration: TTL compatibility simplifies interfacing with other logic devices.
  • Reliable Operation: Designed for stable performance in demanding environments.

Additional Details

The 54F158ADMQB is typically packaged in a ceramic dual-in-line package (CERDIP) designed for military and aerospace applications, indicated by the 'MQB' suffix. This packaging provides enhanced reliability and temperature performance compared to standard plastic packages. The device selects one of two inputs for each of the four multiplexer channels based on the state of a common select input. A separate enable input allows the outputs to be disabled. Detailed specifications, including propagation delays, power consumption, and operating temperature range, are available in the device datasheet. Proper decoupling capacitors should be used to minimize noise and ensure stable operation.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess