EN
  • EN
  • DE

54ACT245LMQB/QS

Part No 54ACT245LMQB/QS
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216632-54ACT245LMQB/QS
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54ACT245LMQB/QS CAD Model

Description

The 54ACT245LMQB/QS is an octal transceiver with three-state outputs manufactured by National Semiconductor (now Texas Instruments). It belongs to the Advanced CMOS Technology (ACT) family, offering a balance of high speed and low power consumption. This device is designed for asynchronous two-way communication between data buses and is commonly used in military and aerospace applications due to its wide operating temperature range and ruggedized packaging.

Applications:

  • Military and aerospace systems
  • Data bus transceiver in embedded systems
  • Memory interfacing
  • High-reliability applications
  • Industrial control systems

Features:

  • Octal transceiver: Handles 8 bits of data simultaneously.
  • Three-state outputs: Allows outputs to be high, low, or high-impedance for bus isolation.
  • High-speed operation: Provides fast propagation delays.
  • Wide operating temperature range: Suitable for extreme environments.
  • Low power consumption: Minimizes energy usage.
  • Non-inverting: Retains the original data polarity.

Benefits:

  • Reliable data transfer in harsh environments.
  • Improved system performance due to high-speed operation.
  • Reduced power consumption for extended battery life.
  • Simplified bus interfacing with three-state outputs.

Additional Details:

The 54ACT245LMQB/QS operates from a 4.5V to 5.5V power supply. Key specifications include propagation delays in the nanosecond range and a wide operating temperature range, typically -55°C to +125°C. The device features a direction control (DIR) pin that determines the direction of data flow and an output enable (OE) pin that enables or disables the outputs. The LMQB/QS designation indicates a specific military-grade package. Consult the official Texas Instruments datasheet for detailed electrical characteristics, timing diagrams, and packaging information. Proper power supply bypassing is recommended for stable operation.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Microchip Technology
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Analog Devices Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess