EN
  • EN
  • DE

NT6CL128M32DM-H1

Part No NT6CL128M32DM-H1
Manufacturer NANYA
Catalog DDR
Description LPDDR3-1866 128Mx32 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943115-NT6CL128M32DM-H1
Series *
Ultra Librarian 3D Model Ultra Librarian NT6CL128M32DM-H1 CAD Model

Description

The NT6CL128M32DM-H1 is a DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA Technology. It is designed for applications requiring substantial memory capacity and efficient power management. This particular module is organized as 128M x 32, providing a total capacity of 4Gb (Gigabits).

Applications:

  • Embedded computing platforms
  • Network devices (routers, switches)
  • Industrial control systems
  • Point-of-Sale (POS) terminals
  • Automotive infotainment systems

Features:

  • DDR3L (Double Data Rate 3 Low Voltage) technology for reduced power consumption (1.35V)
  • High-speed data transfer capabilities
  • Organized as 128M x 32 bits
  • Lead-free and RoHS compliant
  • On-Die Termination (ODT) for enhanced signal integrity

Benefits:

  • Improved system responsiveness due to high memory bandwidth
  • Lower power consumption, beneficial for battery-powered or energy-sensitive applications
  • Enhanced signal integrity leads to more stable and reliable operation
  • Environmentally friendly design (lead-free and RoHS compliance)
  • Sufficient memory capacity for demanding applications

Technical Specifications:

The NT6CL128M32DM-H1 supports data transfer rates up to 1600 MHz, though specific speeds and timings may vary based on the grade. It supports standard DDR3L SDRAM functionalities including 8-bit prefetch. The device adheres to JEDEC standards for DDR3L SDRAM. Packaging typically uses a FBGA (Fine-pitch Ball Grid Array).

Note: Always refer to the official NANYA datasheet for the most accurate and detailed specifications and operational guidelines.

You May Also Be Interested in

Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 794 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess