The NT5TU128M8HE-ACI is a DDR3 SDRAM component manufactured by Nanya Technology. It is designed for use in various computing applications requiring high-speed and efficient memory.
Applications
- Desktop PCs
- Laptop PCs
- Servers
- Networking Equipment
- Embedded Systems
Features
- 128M x 8 memory organization
- DDR3 SDRAM technology
- High-speed data transfer rates
- Low power consumption
- 8 internal banks
- Double data rate architecture
- Differential data strobe
- Internal self-calibration
- Lead-free
Benefits
- Faster system responsiveness and improved application performance.
- Reduced energy usage, leading to longer battery life and lower operating costs.
- Increased stability and reliability thanks to internal calibration mechanisms.
- Compatibility with a broad range of computing platforms.
- Environmentally friendly due to the lead-free design.
Additional Details
The NT5TU128M8HE-ACI operates at a standard DDR3 voltage, typically 1.5V. The specific data transfer rate supported depends on the speed grade and can range from 1333MHz to 1600MHz or higher. It supports standard DDR3 timing parameters such as CAS Latency (CL), tRCD, and tRP. The component is commonly packaged in a FBGA (Fine-pitch Ball Grid Array), which provides good thermal and electrical performance. Features like write leveling and dynamic on-die termination (ODT) are incorporated to enhance signal integrity at higher speeds. Ensuring adequate thermal management is important for maintaining performance and reliability. Always consult the official datasheet for precise timing, voltage requirements, and other operating specifications.