EN
  • EN
  • DE

NT5TU128M8GE-3CI

Part No NT5TU128M8GE-3CI
Manufacturer NANYA
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832881-NT5TU128M8GE-3CI
Ultra Librarian 3D Model Ultra Librarian NT5TU128M8GE-3CI CAD Model

Description

The NT5TU128M8GE-3CI is a DDR3 SDRAM component manufactured by Nanya Technology. It is designed to provide high-speed and efficient memory performance for a variety of computing applications.

Applications

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Networking Devices
  • Industrial Control Systems

Features

  • 128M x 8 memory organization
  • DDR3 SDRAM Technology
  • High Bandwidth data transfer
  • Low Power Consumption
  • 8 Internal Banks
  • Double Data Rate Architecture
  • Differential clock inputs
  • Internal Calibration
  • Lead-Free construction

Benefits

  • Enhanced system responsiveness and faster application loading times.
  • Reduced power consumption for longer battery life in portable devices and lower operating costs.
  • Improved system stability through internal calibration.
  • Wide compatibility with various computing platforms.
  • Environmentally friendly due to lead-free manufacturing process.

Additional Details

The NT5TU128M8GE-3CI operates at a standard DDR3 voltage, typically 1.5V. The data transfer rate depends on the speed grade, commonly ranging from 1333MHz to 1600MHz. It follows standard DDR3 timing parameters, including CAS Latency (CL), tRCD, and tRP. The component is generally packaged in a FBGA (Fine-pitch Ball Grid Array) to ensure good thermal and electrical conductivity. This DDR3 SDRAM includes features such as write leveling and on-die termination (ODT) to enhance signal integrity during high-speed operation. Proper heat dissipation is essential for reliable performance, especially when operating at higher frequencies. Always refer to the official datasheet for precise timing characteristics, voltage requirements, and operating conditions to ensure optimal performance and system stability.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess