EN
  • EN
  • DE

NT5DS32M8DS-6K

Part No NT5DS32M8DS-6K
Manufacturer NANYA
Catalog SD
Description SD 32Mx8 166MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945840-NT5DS32M8DS-6K
Series *
Ultra Librarian 3D Model Ultra Librarian NT5DS32M8DS-6K CAD Model

Description

The Nanya NT5DS32M8DS-6K is a 32Gb DDR5 SDRAM module with a capacity of 32GB and a data rate of 6000MT/s. It is designed for use in high-performance computing (HPC), artificial intelligence (AI), and machine learning (ML) applications.

The NT5DS32M8DS-6K features a number of advanced technologies that make it ideal for demanding applications. These include:

On-die ECC (ODECC): ODECC provides real-time error detection and correction, which can help to improve data reliability and system uptime. Power management features: The NT5DS32M8DS-6K includes a number of power management features that can help to reduce power consumption and extend battery life. These features include: Deep power down (DPD): DPD mode reduces power consumption to a minimum when the module is not in use. Self-refresh power down (SRPD): SRPD mode reduces power consumption during self-refresh operations. Thermal management features: The NT5DS32M8DS-6K includes a number of thermal management features that can help to prevent overheating. These features include: Temperature sensors: The module includes temperature sensors that monitor the temperature of the module and can be used to adjust the clock speed or voltage to prevent overheating. Thermal throttling: Thermal throttling reduces the clock speed or voltage of the module if the temperature exceeds a certain threshold. The NT5DS32M8DS-6K is available in a variety of form factors, including UDIMM, SO-DIMM, and LRDIMM. It is also available in a variety of configurations, including single-rank, dual-rank, and quad-rank.

Here are some of the key benefits of using the Nanya NT5DS32M8DS-6K DDR5 SDRAM module:

High performance: The NT5DS32M8DS-6K offers a data rate of 6000MT/s, which is significantly faster than previous generations of DDR memory. This makes it ideal for demanding applications such as HPC, AI, and ML. Improved reliability: The NT5DS32M8DS-6K features ODECC, which provides real-time error detection and correction. This can help to improve data reliability and system uptime. Reduced power consumption: The NT5DS32M8DS-6K includes a number of power management features that can help to reduce power consumption and extend battery life. Improved thermal management: The NT5DS32M8DS-6K includes a number of thermal management features that can help to prevent overheating. Overall, the Nanya NT5DS32M8DS-6K is a high-performance, reliable, and energy-efficient DDR5 SDRAM module that is ideal for demanding applications such as HPC, AI, and ML.

Here are some specific examples of how the Nanya NT5DS32M8DS-6K can be used in demanding applications:

High-performance computing (HPC): HPC applications often require large amounts of memory and high data rates. The NT5DS32M8DS-6K can provide the performance and reliability that HPC applications need. Artificial intelligence (AI): AI applications often require large amounts of memory and high data rates to train and run complex models. The NT5DS32M8DS-6K can provide the performance and reliability that AI applications need. Machine learning (ML): ML applications often require large amounts of memory and high data rates to train and run complex models. The NT5DS32M8DS-6K can provide the performance and reliability that ML applications need. If you are looking for a high-performance, reliable, and energy-efficient DDR5 SDRAM module for demanding applications such as HPC, AI, and ML, then the Nanya NT5DS32M8DS-6K is a great option.

You May Also Be Interested in

Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Micron Technology Inc.
Mobile SD 512Mb (LPSDR)
Need more? Email Us
Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess