EN
  • EN
  • DE

NT5CC64M16GP-EKI

Part No NT5CC64M16GP-EKI
Manufacturer NANYA
Catalog DDR
Description DDR3-1866 64Mx16 (1Gb) Ind 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941668-NT5CC64M16GP-EKI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC64M16GP-EKI CAD Model

Description

The NT5CC64M16GP-EKI is a DDR3L SDRAM component manufactured by NANYA Technology. This is a 64M x 16 bit Double Data Rate III Synchronous DRAM, designed for systems requiring high bandwidth and low power consumption.

Applications:

  • Notebook PCs
  • Desktop PCs
  • Embedded Systems
  • Networking Devices
  • Industrial Computers

Features:

  • Double Data Rate architecture: achieves high speed data transfer
  • Operating frequency up to 800 MHz
  • 64M x 16 bit organization
  • Low Voltage Operation: 1.35V
  • 8 internal banks
  • Bi-directional differential data strobe
  • Differential clock inputs (CK and /CK)
  • Data Mask (DM) per byte
  • 8-bit pre-fetch
  • Burst Length: 8
  • RoHS compliant

Benefits:

  • High bandwidth: enables faster data processing and improved system performance.
  • Low power consumption: extends battery life in portable devices and reduces overall system power requirements.
  • High capacity: provides ample memory space for demanding applications.
  • Reliable performance: ensures stable and consistent operation in various environments.

Additional Details:

The NT5CC64M16GP-EKI DDR3L SDRAM utilizes a double data rate architecture to achieve high-speed data transfer rates. By transferring data on both the rising and falling edges of the clock signal, it effectively doubles the memory bandwidth compared to single data rate SDRAM. The component operates at a low voltage of 1.35V, which contributes to reduced power consumption and improved energy efficiency. It's designed with 8 internal banks, which allows for concurrent operations, further improving memory performance. The inclusion of a data mask (DM) per byte provides flexibility in data writing and masking, enhancing data integrity. The NT5CC64M16GP-EKI is commonly used in a variety of applications where high bandwidth, low power, and high capacity are essential requirements.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess