EN
  • EN
  • DE

NT5CC512M8EQ-DIT

Part No NT5CC512M8EQ-DIT
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb) 1.35V QIG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940928-NT5CC512M8EQ-DIT
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC512M8EQ-DIT CAD Model

Description

The NT5CC512M8EQ-DIT is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. This memory module is designed to provide high-speed data transfer rates and is commonly used in various computing applications, including desktop PCs, laptops, and servers. It offers significant performance improvements and lower power consumption compared to previous DDR generations.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Server Systems
  • Workstations
  • High-Performance Computing

Features:

  • DDR4 Technology: Utilizes the DDR4 standard for increased speed and bandwidth.
  • 512M x 8 Organization: Organized as 512 million words by 8 bits.
  • High Bandwidth: Provides a high data transfer rate for demanding applications.
  • Low Voltage: Operates at a low voltage for reduced power consumption and heat generation.
  • Error Correction: May include error correction features for improved data integrity.
  • RoHS Compliance: Compliant with RoHS standards for environmental protection.

Benefits:

  • Improved Performance: Enables faster application loading, smoother multitasking, and enhanced system responsiveness.
  • Reduced Power Consumption: Lower operating voltage results in energy savings and reduced heat output.
  • Enhanced Reliability: Designed for stable and reliable operation in a variety of computing environments.
  • Increased Bandwidth: Higher bandwidth allows for faster data transfer rates, improving overall system performance.
  • Compatibility: Compatible with a wide range of DDR4-compatible motherboards and systems.

Additional Details:

The NT5CC512M8EQ-DIT module typically conforms to the 288-pin DIMM (Dual In-Line Memory Module) form factor, making it compatible with standard DDR4 memory slots. It is designed to operate at specific frequencies and timings as defined by the DDR4 standard. Refer to the product datasheet for detailed specifications regarding voltage requirements, timing parameters, and operating temperature ranges. It's important to ensure compatibility with your system's motherboard and CPU before installation.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess