EN
  • EN
  • DE

NT5CC512M4GN-DI

Part No NT5CC512M4GN-DI
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 512Mx4 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941379-NT5CC512M4GN-DI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC512M4GN-DI CAD Model

Description

The NT5CC512M4GN-DI is a 512Mb DDR3 SDRAM component manufactured by NANYA. This memory chip is designed to provide high-speed data transfer and efficient memory usage in a variety of electronic devices. It is a crucial component for systems requiring reliable and fast memory access.

Applications

  • Desktop and laptop computers
  • Networking equipment (routers, switches)
  • Consumer electronics (smart TVs, gaming consoles)
  • Industrial automation systems
  • Embedded systems

Features

  • Capacity: 512Mb
  • DDR3 SDRAM Technology
  • High-speed data transfer rates (up to 1600 Mbps)
  • Low power consumption
  • JEDEC standard compliance
  • 4-bit data bus width

Benefits

  • Increased system performance due to fast memory access times
  • Reduced power consumption, leading to longer battery life in portable devices
  • Improved reliability and stability in demanding applications
  • Cost-effective memory solution for various applications
  • Easy integration into existing DDR3-compatible systems

Additional Details

The NT5CC512M4GN-DI operates at a standard DDR3 voltage (typically 1.5V) and adheres to JEDEC specifications for timing and signaling. It comes in a standard FBGA (Fine-pitch Ball Grid Array) package, which ensures compatibility with a wide range of PCB designs and assembly processes. The chip is designed to meet the demands of modern computing and embedded environments, providing a reliable and efficient memory solution.

This DDR3 SDRAM offers a good balance between performance, power efficiency, and cost, making it suitable for a wide range of applications. Its JEDEC compliance ensures easy integration and compatibility, reducing development time and costs. The high-speed data transfer capabilities of the NT5CC512M4GN-DI enable systems to handle large amounts of data efficiently, improving overall system responsiveness. Its low power consumption makes it particularly well-suited for portable and energy-sensitive applications.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess