EN
  • EN
  • DE

NT5CC256M8IN-DII

Part No NT5CC256M8IN-DII
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 256Mx8 (2Gb) Ind 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941372-NT5CC256M8IN-DII
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC256M8IN-DII CAD Model

Description

The NT5CC256M8IN-DII is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA. This memory component is engineered for systems requiring high-speed data transfer and efficient memory management. The chip is configured as 256Mb x 8, defining its memory organization.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Networking Devices
  • Embedded Systems
  • Industrial Computing

Features

  • DDR3 Technology: Utilizes DDR3 architecture for rapid data transfer rates.
  • 2Gb Capacity (256Mb x 8): Offers substantial memory space for a wide range of applications.
  • High Bandwidth: Facilitates quick loading and execution of applications.
  • Low Power Consumption: Optimized for energy efficiency, suitable for both mobile and stationary devices.
  • JEDEC Standard: Adheres to JEDEC standards, ensuring broad compatibility.
  • Lead-Free: Environmentally compliant.

Benefits

  • Improved System Speed: Accelerates data access and processing, enhancing overall system performance.
  • Better Gaming: Provides higher frame rates and reduces load times in gaming applications.
  • Greater Productivity: Enables efficient handling of large files and complex applications.
  • Longer Battery Life: Reduces power draw in portable devices, extending battery life.
  • Stable Operation: Designed for consistent and reliable performance.

The NT5CC256M8IN-DII DDR3 SDRAM chip is a reliable and efficient memory solution suitable for a broad range of applications requiring high bandwidth and low power. The IN-DII designation likely specifies speed grade, timing characteristics, and packaging details, and therefore datasheet verification is essential for accurate integration.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9674 $59.5110
36+ $3.2548 $117.1728
55+ $3.1532 $173.4260
76+ $3.0515 $231.9140
98+ $2.9499 $289.0902
132+ $2.6450 $349.1400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,643 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess