EN
  • EN
  • DE

NT5CC128M16IP-EK

Part No NT5CC128M16IP-EK
Manufacturer NANYA
Catalog Misc Products
Description Commercial, Industrial and Automotive DDR3(L) 2Gb SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832859-NT5CC128M16IP-EK
Ultra Librarian 3D Model Ultra Librarian NT5CC128M16IP-EK CAD Model

Description

The NT5CC128M16IP-EK is a high-performance DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. This module is designed to provide efficient and reliable memory solutions for a wide range of applications. It features a capacity of 2Gb (128M x 16) and operates at a low voltage of 1.35V, making it suitable for power-sensitive devices and systems.

Applications:

  • Desktop PCs: As a primary memory component for improved system performance.
  • Laptops: Due to its low voltage operation, it extends battery life.
  • Embedded Systems: In industrial control systems and other applications requiring stable memory performance.
  • Networking Devices: Used in routers, switches, and other network equipment.
  • Consumer Electronics: Found in set-top boxes, smart TVs, and gaming consoles.

Features:

  • Capacity: 2Gb (128M x 16).
  • DDR3L Technology: Offers high bandwidth and low power consumption.
  • Operating Voltage: 1.35V.
  • Data Rate: Supports data transfer rates up to 1600 MT/s.
  • Interface: Standard DDR3L interface for easy integration.
  • RoHS Compliant: Environmentally friendly, meeting Restriction of Hazardous Substances directives.
  • Lead-Free: Manufactured without lead, reducing environmental impact.

Benefits:

  • Improved System Performance: High data transfer rates enhance overall system responsiveness.
  • Reduced Power Consumption: Low voltage operation extends battery life in portable devices and reduces energy costs in other applications.
  • Reliable Operation: Designed for stable and consistent performance in various environments.
  • Easy Integration: Standard interface simplifies the design and manufacturing process.
  • Environmentally Friendly: RoHS compliance and lead-free manufacturing contribute to a greener environment.

Additional Details:

The NT5CC128M16IP-EK utilizes advanced packaging technology to ensure reliable performance and efficient heat dissipation. It is rigorously tested to meet industry standards and provide long-term stability. This module is also compatible with a wide range of chipsets and platforms, making it a versatile choice for diverse applications. The module incorporates internal calibration and temperature compensation to maintain optimal performance over a wide operating temperature range.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess