EN
  • EN
  • DE

NT5CB512M8DN-DI

Part No NT5CB512M8DN-DI
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940898-NT5CB512M8DN-DI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB512M8DN-DI CAD Model

Description

The NT5CB512M8DN-DI is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Nanya Technology Corporation. It is designed for use in a wide range of applications, including desktops, laptops, servers, and embedded systems, where high bandwidth and low latency are critical. This memory module offers a balance of speed, capacity, and power efficiency.

Applications:

  • Desktops and Laptops
  • Servers
  • Embedded Systems
  • Networking Equipment
  • Graphics Cards

Features:

  • Capacity: 512MB (512M x 8)
  • DDR3 Technology: Utilizes DDR3 architecture for high data transfer rates.
  • Data Transfer Rate: Supports data transfer rates up to 1600 MT/s.
  • Operating Voltage: Operates at a low voltage of 1.5V, contributing to energy efficiency.
  • Interface: Standard DDR3 interface for compatibility with a wide range of platforms.
  • Package: FBGA (Fine-pitch Ball Grid Array) package for improved thermal performance and space efficiency.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) standards.

Benefits:

  • High Bandwidth: Enables fast data access and improves system performance.
  • Low Latency: Reduces delays in data retrieval, leading to a more responsive system.
  • Energy Efficiency: Low operating voltage minimizes power consumption and heat generation.
  • Reliability: Designed for high reliability and stability.
  • Compatibility: Compatible with a wide range of DDR3-supporting platforms.

The NT5CB512M8DN-DI is a reliable and efficient memory solution for demanding applications. Its DDR3 architecture ensures high bandwidth and low latency, while its low operating voltage contributes to energy savings. The FBGA package provides excellent thermal performance and space efficiency. It is a suitable choice for systems requiring stable and high-performance memory.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess