EN
  • EN
  • DE

NT5CB128M16IP-EK

Part No NT5CB128M16IP-EK
Manufacturer NANYA
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832844-NT5CB128M16IP-EK
Ultra Librarian 3D Model Ultra Librarian NT5CB128M16IP-EK CAD Model

Description

The NT5CB128M16IP-EK is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. This component is designed to offer high-speed data transfer rates with relatively low power consumption, making it suitable for a wide range of applications, from desktop computers to embedded systems.

Applications

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Networking Devices
  • Graphics Cards

Features

  • Memory Size: 2Gb (128M x 16)
  • Interface: DDR3 SDRAM
  • Operating Voltage: 1.5V
  • Data Transfer Rate: Up to 1866 MT/s (MegaTransfers per second)
  • 8 Internal Banks for concurrent operations
  • On-Die Termination (ODT) to improve signal integrity
  • RoHS Compliant (Lead-Free)

Benefits

  • High Bandwidth: Provides fast data access for improved system performance.
  • Low Power Consumption: Reduces energy usage, contributing to longer battery life in portable devices and lower operating costs.
  • Enhanced System Responsiveness: Enables quicker loading times and smoother multitasking.
  • Improved Signal Integrity: Ensures reliable data transfer and stable performance.
  • Wide Compatibility: Works with a variety of platforms supporting DDR3 memory.

Additional Details

The NT5CB128M16IP-EK DDR3 SDRAM module utilizes an 8-bank architecture, allowing for concurrent operations to maximize data throughput. The on-die termination (ODT) feature significantly improves signal integrity, reducing signal reflections and noise, which is crucial for stable performance at high data rates. This memory module adheres to JEDEC standards, ensuring compatibility and reliability. It is packaged in a FBGA (Fine-pitch Ball Grid Array) package for efficient surface mounting and minimized board space. The RoHS compliance indicates that the module is manufactured without hazardous substances, aligning with environmental regulations. This memory module is well-suited for applications demanding high performance, low power consumption, and reliable operation.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0162 $56.0648
9+ $11.5005 $103.5045
14+ $11.1411 $155.9754
19+ $10.7817 $204.8523
24+ $10.4223 $250.1352
33+ $9.3442 $308.3586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,487 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess