EN
  • EN
  • DE

NT5AD512M8E3-JRT

Part No NT5AD512M8E3-JRT
Manufacturer NANYA
Catalog DDR
Description DDR4-3200 512Mx8 (4Gb) QIG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940433-NT5AD512M8E3-JRT
Series *
Ultra Librarian 3D Model Ultra Librarian NT5AD512M8E3-JRT CAD Model

Description

The NT5AD512M8E3-JRT is a DDR5 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. DDR5 SDRAM is the latest generation of DRAM, offering significant improvements in speed, bandwidth, and power efficiency compared to its predecessors, DDR4, DDR3, and DDR2.

Applications

  • High-performance computing (HPC): Used in servers and workstations requiring rapid data processing.
  • Gaming PCs: Enables smoother gameplay and faster loading times.
  • Data centers: Improves server performance and efficiency.
  • Artificial intelligence (AI) and machine learning: Facilitates faster training and inference.
  • Content creation: Enhances performance in video editing, 3D rendering, and other demanding applications.

Features

  • High Bandwidth: DDR5 offers significantly increased bandwidth compared to DDR4, allowing for faster data transfer rates.
  • Improved Power Efficiency: Designed to operate at lower voltages, reducing power consumption and heat generation.
  • On-Die ECC (Error Correction Code): Enhances data integrity and system reliability.
  • Increased Density: Allows for higher capacity modules, enabling larger memory configurations.
  • Dual-Channel Architecture: Optimizes memory access and performance.

Benefits

  • Faster Performance: Enables quicker loading times, smoother multitasking, and improved overall system responsiveness.
  • Enhanced System Stability: On-Die ECC and improved signal integrity contribute to a more stable and reliable system.
  • Reduced Power Consumption: Lower voltage operation translates to lower power bills and reduced environmental impact.
  • Increased Memory Capacity: Allows for running more applications simultaneously and handling larger datasets.
  • Future-Proofing: Provides a platform for future software and hardware advancements.

Technical Specifications

While exact specifications may vary, typical DDR5 modules like the NT5AD512M8E3-JRT operate at speeds exceeding 4800 MHz and support capacities of 16GB, 32GB, or higher. They utilize a 288-pin DIMM (Dual Inline Memory Module) form factor and operate at a voltage of 1.1V.

You May Also Be Interested in

Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,212 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess