EN
  • EN
  • DE

NT5AD1024M8B3-HR

Part No NT5AD1024M8B3-HR
Manufacturer NANYA
Catalog DDR
Description DDR4-2666 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940282-NT5AD1024M8B3-HR
Series *
Ultra Librarian 3D Model Ultra Librarian NT5AD1024M8B3-HR CAD Model

Description

The NT5AD1024M8B3-HR is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) module manufactured by NANYA Technology. It is designed for applications that require high-speed data access and large memory capacity, such as PCs, servers, and embedded systems.

Applications:

  • Desktop Computers: As the main system memory, it enables faster application loading, smoother multitasking, and improved overall performance.
  • Laptop Computers: Provides high-speed memory for portable computing devices, contributing to extended battery life and enhanced performance.
  • Servers: Offers high-capacity and high-speed memory for data processing, virtualization, and other server-related tasks.
  • Embedded Systems: Integrated into embedded systems for applications requiring substantial memory capacity and speed, such as industrial control and automation.
  • Networking Equipment: Used in routers, switches, and other networking devices to handle high data throughput and low latency.

Features:

  • DDR4 Technology: Utilizes DDR4 architecture, providing higher bandwidth and lower power consumption compared to DDR3.
  • 1G x 8 Configuration: Organized as 1 Gigabyte x 8 bits, offering a balance between capacity and data access width.
  • Operating Speed: The specific speed is determined by the timing parameters and is typically in the range of DDR4-2133 to DDR4-2666 or higher. Refer to the datasheet for precise speed specifications.
  • Low Voltage: Operates at a low voltage (typically 1.2V), reducing power consumption and heat generation.
  • RoHS Compliant: Manufactured according to the Restriction of Hazardous Substances (RoHS) directive.
  • Lead-Free: Constructed with lead-free materials, ensuring environmental compliance.

Benefits:

  • Increased System Performance: Provides faster data access speeds, resulting in improved system responsiveness and application performance.
  • Reduced Power Consumption: Lower voltage operation leads to energy savings and longer battery life in portable applications.
  • Enhanced Multitasking: Enables smooth multitasking and efficient handling of multiple applications simultaneously.
  • Improved Gaming Performance: Supports demanding graphical applications and gaming with fast data transfer rates.
  • Reliable Operation: Designed and manufactured to ensure stable and reliable performance under various operating conditions.

Additional Details:

The NT5AD1024M8B3-HR complies with JEDEC standards for DDR4 SDRAM, ensuring compatibility with a wide range of systems. The package type is typically FBGA (Fine-pitch Ball Grid Array) for surface mount assembly. The 'HR' suffix may indicate specific features or a particular revision. Detailed specifications, including timing parameters, temperature ranges, and electrical characteristics, can be found in the official NANYA datasheet for this part number.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2626 $96.5252
3+ $39.6001 $118.8003
5+ $38.3626 $191.8130
7+ $37.1251 $259.8757
9+ $35.8876 $322.9884
11+ $32.1751 $353.9261
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 769 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess