EN
  • EN
  • DE

NT2GC64B88G0NF-CG

Part No NT2GC64B88G0NF-CG
Manufacturer NANYA
Catalog Memory - Modules
Description DDR2-1333 256Mx64 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948823-NT2GC64B88G0NF-CG
Series *
Ultra Librarian 3D Model Ultra Librarian NT2GC64B88G0NF-CG CAD Model

Description

The NT2GC64B88G0NF-CG is a 2GB DDR3 1333MHz CL9 240-Pin DIMM from NANYA Technology, similar in specification to the NT2GC64B88B0NF-CG. Designed for desktop PCs, this memory module offers a cost-effective solution for boosting system performance and multitasking capabilities. It operates at 1.5V, adhering to industry standards for DDR3 memory.

Applications:

  • Desktop PCs: Upgrades memory in desktop computers to improve performance and multitasking.
  • Home and Office Use: Suitable for everyday computing tasks such as web browsing, document editing, and multimedia playback.
  • Entry-Level Gaming: Enhances performance in less demanding games.

Features:

  • 2GB Capacity: Provides a decent amount of memory for running multiple applications simultaneously.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates compared to DDR2.
  • 1333MHz Frequency: Operates at 1333MHz, providing adequate bandwidth for most applications.
  • CL9 Latency: Features a CAS latency of 9, which is a standard specification for DDR3 memory.
  • 240-Pin DIMM: Standard DIMM form factor compatible with most desktop motherboards.

Benefits:

  • Improved Responsiveness: Speeds up application loading times and overall system responsiveness.
  • Enhanced Multitasking: Allows for smoother operation of multiple applications at the same time.
  • Cost-Effective Upgrade: An affordable way to improve system performance without replacing the entire computer.

Additional Details:

This memory module is a standard 240-pin DDR3 DIMM. It operates at a voltage of 1.5V. The 1333MHz clock speed and CL9 latency provide a balance between performance and cost. The 2GB capacity is suitable for general computing needs and can be expanded further depending on the motherboard's capabilities. The NANYA NT2GC64B88G0NF-CG provides a reliable and affordable memory upgrade solution.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess