EN
  • EN
  • DE

NT256D64S88B1G-5T

Part No NT256D64S88B1G-5T
Manufacturer NANYA
Catalog Memory - Modules
Description DDR-400 32Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951386-NT256D64S88B1G-5T
Series *
Ultra Librarian 3D Model Ultra Librarian NT256D64S88B1G-5T CAD Model

Description

The NANYA NT256D64S88B1G-5T is a 256MB DDR SDRAM memory module, typically used in older desktop computers and embedded systems. It provides essential memory capacity for running basic applications and operating systems.

Applications:

  • Older Desktop PCs: Used to provide or upgrade memory in desktop computers that support DDR SDRAM.
  • Embedded Systems: Integrated into embedded devices requiring a small amount of memory for specific tasks.
  • Industrial Equipment: Used in industrial computers and equipment that rely on stable and reliable memory.

Features:

  • Capacity: 256MB of DDR SDRAM.
  • DDR Technology: Utilizes Double Data Rate (DDR) technology, increasing data transfer rates compared to standard SDRAM.
  • Operating Frequency: Operates at a specific frequency, enabling efficient data throughput.
  • Module Type: Typically in a DIMM (Dual Inline Memory Module) form factor for desktop PCs.
  • Standard Power Consumption: Designed for typical power usage for DDR SDRAM.
  • Reliability: Manufactured to standard quality levels for reliable performance.

Benefits:

  • Essential Memory Capacity: Provides the necessary memory for running basic applications and operating systems.
  • Improved System Performance: Enhances the performance of older systems by increasing available memory.
  • Cost-Effective Solution: Offers a cost-effective way to maintain or upgrade older computing devices.
  • Enhanced Multitasking: Allows for running multiple applications simultaneously without significant performance loss.

Additional Details:

The NT256D64S88B1G-5T operates at a voltage of 2.5V, which is standard for DDR SDRAM. It is designed to be compatible with systems that support DDR SDRAM. The '-5T' likely indicates the speed grade and timing characteristics of the memory module (e.g., DDR 200/266/333/400). Nanya is a recognized manufacturer of memory products, ensuring that the module meets standard performance requirements. This module is typically used in legacy systems that require DDR technology. Verify compatibility with the system's motherboard before purchase to ensure proper functionality.

You May Also Be Interested in

Viking Tech
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 64GB 288RDIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 64GB 288RDIMM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess