EN
  • EN
  • DE

DE052ADX8SCYU5T2X2

Part No DE052ADX8SCYU5T2X2
Manufacturer NANYA
Catalog DDR
Description DDR-400 64Mx8 (512Mb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944160-DE052ADX8SCYU5T2X2
Series *
Ultra Librarian 3D Model Ultra Librarian DE052ADX8SCYU5T2X2 CAD Model

Description

The DE052ADX8SCYU5T2X2 is a DDR (Double Data Rate) memory module manufactured by NANYA. DDR memory is a type of synchronous dynamic random-access memory (SDRAM) that transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate SDRAM. This module is designed for use in computers, servers, and other electronic devices requiring high-speed memory.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Networking Equipment
  • Embedded Systems

Features:

  • DDR (Double Data Rate) Technology
  • High-Speed Data Transfer
  • Low Voltage Operation
  • High Density
  • JEDEC Compliant

Benefits:

  • Increased Memory Bandwidth: DDR technology provides significantly higher memory bandwidth compared to older SDRAM technologies, leading to improved system performance.
  • Improved System Responsiveness: Faster memory access times result in quicker application loading and overall system responsiveness.
  • Reduced Power Consumption: Low voltage operation helps to reduce power consumption and heat generation, making it suitable for mobile and power-sensitive applications.
  • Increased System Capacity: High-density modules allow for larger memory capacities, enabling users to run more applications simultaneously and work with larger datasets.
  • Standardized Compatibility: JEDEC compliance ensures compatibility with a wide range of systems and motherboards.

Additional Details:

Specific details such as the exact DDR generation (DDR3, DDR4, etc.), capacity, speed (MHz), and timings (CAS latency, etc.) would require access to the product datasheet or specifications from Nanya. The part number itself can provide clues, but a datasheet provides certainty. The voltage of operation depends on DDR generation; DDR3 is typically 1.5V, while DDR4 is typically 1.2V.

When selecting and installing DDR memory, it is essential to ensure compatibility with the motherboard and other system components. Check the motherboard specifications for supported memory types, speeds, and capacities. Incorrect memory installation or incompatible memory can lead to system instability or failure. Follow the manufacturer's instructions for proper installation and configuration.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess