EN
  • EN
  • DE

665530\NT4GC64B8HG0NF-DI

Part No 665530\NT4GC64B8HG0NF-DI
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947647-665530\NT4GC64B8HG0NF-DI
Series *
Ultra Librarian 3D Model Ultra Librarian 665530\NT4GC64B8HG0NF-DI CAD Model

Description

The NANYA NT4GC64B8HG0NF-DI is a 4GB DDR3 SDRAM memory module. This module is designed for use in desktop computers and servers that support DDR3 memory technology.

Applications

  • Desktop PCs
  • Workstations
  • Servers
  • Industrial computers

Features

  • 4GB Capacity
  • DDR3 Technology
  • High Speed Data Transfer
  • Low Voltage Operation
  • 64Mx8 configuration

Benefits

  • Improved System Performance
  • Enhanced Multitasking
  • Faster Application Loading
  • Increased System Responsiveness
  • Stable and Reliable Operation

Additional Details

The NANYA NT4GC64B8HG0NF-DI memory module is built with high-quality components and undergoes rigorous testing to ensure reliability and compatibility. DDR3 memory is known for its efficient power consumption and higher bandwidth compared to previous generations of memory. This module is suitable for systems that require a balance of performance and energy efficiency.

The 64Mx8 configuration allows for efficient data handling and contributes to the overall responsiveness of the system. It is important to check the motherboard specifications to ensure compatibility with DDR3 memory and the specific speed supported by the module. This module is an ideal upgrade for older systems looking to improve performance without requiring a complete system overhaul.

Designed to meet industry standards, the NANYA NT4GC64B8HG0NF-DI provides a stable and reliable memory solution for a variety of computing applications. Its robust construction and efficient design make it a valuable component for both personal and professional use.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess