EN
  • EN
  • DE

CISCO 10-2625-01 - Cisco 1000BASE-LX/LH SFP transceiver module

Part No CISCO 10-2625-01 - Cisco 1000BASE-LX/LH SFP transceiver module
Manufacturer CISCO
Catalog Sfp
Description Cisco 1000BASE-LX/LH SFP transceiver module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387601-CISCO 10-2625-01 - Cisco 1000BASE-LX/LH SFP transceiver module
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 10-2625-01 - Cisco 1000BASE-LX/LH SFP transceiver module CAD Model

Description

The CISCO 10-2625-01 is a Small Form-Factor Pluggable (SFP) transceiver module offering a versatile and reliable solution for connecting networking equipment over both short and long distances. Designed for Gigabit Ethernet applications, this module enables connections for 1 Gbps networking over single-mode or multimode fiber. It is compatible with the 1000BASE-LX/LH Ethernet standard, making it suitable for a wide range of networking tasks, including connecting within campuses, data centers, and metropolitan area networks. With its capability to transmit over distances up to 10 kilometers on single-mode fiber and up to 550 meters on multimode fiber, it provides flexibility in network design and deployment. The module features an LC duplex connector and operates on a wavelength of 1310nm. Its compliance with various environmental and safety standards ensures reliable performance in diverse operating conditions. The CISCO 10-2625-01 SFP transceiver is designed for easy integration, offering a scalable and cost-effective option for expanding or upgrading network infrastructure.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Qlogic 16GB SFP+ SW
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP+ Transceiver 10G/1G Dual Rate LR
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3986-E3. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MELMMA1B00-B150D - QSFP+ TRANSCEIVER 850nm, 40G SR4 MPO
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MCX416A-BCAT - Ethernet Dual Port 40Gb QSFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MMS1C10-CM - QSFP28 100G 1310nm PSM4
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess