EN
  • EN
  • DE

663810\8GB\512Mx8\16C

Part No 663810\8GB\512Mx8\16C
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1333 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948777-663810\8GB\512Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 663810\8GB\512Mx8\16C CAD Model

Description

The NANYA 663810\8GB\512Mx8\16C is an 8GB DDR3 memory module designed for use in desktop computers, servers, and other compatible devices. This module offers a significant increase in memory capacity, enabling improved performance and multitasking capabilities for demanding applications and workloads. DDR3 technology provides faster data transfer rates and increased bandwidth compared to its DDR2 predecessor.

Applications

  • Desktop Computers
  • Servers
  • Workstations
  • Gaming PCs
  • Industrial PCs

Features

  • 8GB Capacity: Provides substantial memory for running multiple applications and handling large datasets.
  • DDR3 Technology: Offers faster data transfer rates and lower power consumption compared to DDR2.
  • 512Mx8 Configuration: Indicates the memory chip organization and affects performance characteristics.
  • 16C: Likely refers to the module's revision or configuration.
  • High-Speed Performance: Designed for reliable and efficient operation in demanding environments.
  • JEDEC Compliant: Adheres to industry standards for compatibility and reliability.

Benefits

  • Improved System Responsiveness: Enhances the speed and efficiency of applications and operating systems.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Enhanced Data Transfer Rates: Facilitates faster loading and processing of data-intensive tasks.
  • Reliable Performance: Ensures stable and consistent operation for critical applications and workloads.
  • Optimized Power Consumption: DDR3 technology offers lower power consumption compared to DDR2, contributing to energy efficiency.

Additional Details

This DDR3 memory module typically operates at a voltage of 1.5V and is designed to be compatible with motherboards that support DDR3 memory. The 512Mx8 configuration refers to the organization of the memory chips on the module, influencing performance and compatibility. JEDEC compliance ensures adherence to industry standards for electrical and mechanical specifications, guaranteeing compatibility with a wide range of systems and ensuring reliable operation.

With 8GB of memory, this module is suitable for running modern operating systems, demanding applications, and virtual machines. It provides ample memory for gaming, video editing, and other resource-intensive tasks. Proper installation and configuration are essential to ensure optimal performance. Consult your motherboard's manual for specific installation instructions and compatibility information.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess