EN
  • EN
  • DE

518868\2GB\256Mx8\8C\3

Part No 518868\2GB\256Mx8\8C\3
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1600 256Mx64 SODIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947764-518868\2GB\256Mx8\8C\3
Series *
Ultra Librarian 3D Model Ultra Librarian 518868\2GB\256Mx8\8C\3 CAD Model

Description

The NANYA 518868/2GB/256Mx8/8C/3 is a 2GB DDR3 SDRAM memory module designed for various computing applications. This module features reliable performance and efficient data transfer rates, making it suitable for use in systems requiring stable and responsive memory. It's designed to be compatible with a wide range of motherboards and systems supporting DDR3 memory.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Embedded Systems
  • Industrial PCs
  • Thin Clients

Features:

  • 2GB Capacity: Provides adequate memory for running standard applications and managing moderate workloads.
  • DDR3 Technology: Offers improved data transfer rates and lower power consumption compared to DDR2 memory.
  • 256Mx8 Organization: Designed with 256M x 8-bit memory chips for optimized performance and data handling.
  • 8C (8 Banks): Employs an 8-bank architecture to enhance memory access efficiency and reduce latency.
  • 3 (CAS Latency): Features a low CAS latency of 3, minimizing the delay between memory requests and data retrieval.

Benefits:

  • Enhanced System Responsiveness: Low CAS latency ensures quick data access, improving overall system responsiveness.
  • Improved Multitasking: Allows users to run multiple applications concurrently with minimal performance impact.
  • Reliable Performance: Designed with high-quality components to ensure stable and reliable operation.
  • Lower Power Consumption: DDR3 technology helps reduce power consumption, contributing to longer battery life in portable devices and lower energy costs in desktop systems.
  • Easy Integration: Designed for easy installation and compatibility with a wide range of systems supporting DDR3 memory.

Additional Details:

This memory module operates at standard DDR3 voltages. It undergoes thorough testing to ensure reliability and performance. The module is designed to meet JEDEC standards. It also is RoHS compliant.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess