EN
  • EN
  • DE

518362\4GB\512Mx8\8C\14

Part No 518362\4GB\512Mx8\8C\14
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947732-518362\4GB\512Mx8\8C\14
Series *
Ultra Librarian 3D Model Ultra Librarian 518362\4GB\512Mx8\8C\14 CAD Model

Description

The NANYA 518362/4GB/512Mx8/8C/14 is a 4GB DDR3 SDRAM memory module designed for use in a variety of computing applications. This module is built with high-quality components and offers reliable performance and efficient data transfer rates. It conforms to industry standards, ensuring compatibility with a wide range of motherboards and systems.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Embedded Systems
  • Industrial Computing Platforms

Features:

  • 4GB Capacity: Provides ample memory for running multiple applications and handling large datasets.
  • DDR3 Technology: Offers faster data transfer rates and lower power consumption compared to previous DDR generations.
  • 512Mx8 Organization: Consists of 512M x 8-bit memory chips, optimizing performance for various workloads.
  • 8C (8 Banks): Utilizes an 8-bank architecture for improved memory access efficiency.
  • 14 (CAS Latency): Features a CAS latency of 14, indicating the delay between sending a column address and receiving the corresponding data.

Benefits:

  • Improved System Performance: Enables faster application loading times and smoother multitasking.
  • Increased Responsiveness: Reduces latency and improves overall system responsiveness.
  • Enhanced Multitasking Capabilities: Allows users to run multiple applications simultaneously without performance degradation.
  • Reliable Data Storage: Provides a stable and secure platform for storing critical data.
  • Energy Efficiency: DDR3 technology consumes less power compared to older memory technologies, contributing to longer battery life in portable devices and reduced energy costs in desktop systems.

Additional Details:

This memory module is designed to operate at standard DDR3 voltages. It is built with high-quality chips and undergoes rigorous testing to ensure reliability and performance. The module adheres to JEDEC standards. It is also designed to be RoHS compliant.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess