The DR-24V is a power supply unit manufactured by Nais (Matsushita Electric Works), now known as Panasonic. It is designed to provide a stable 24V DC output voltage from an AC input voltage. It's commonly used to power various industrial and electronic devices.
Applications:
- Industrial automation equipment.
- Control panels.
- Security systems.
- LED lighting.
- General purpose power supply.
Features:
- 24V DC output voltage.
- Universal AC input voltage range.
- Short circuit protection.
- Overload protection.
- Overvoltage protection.
- Compact size.
Benefits:
- Provides a reliable 24V DC power source.
- Protects connected devices from voltage fluctuations and power surges.
- Easy to install and use.
- Suitable for a wide range of applications.
- Long service life.
Technical Specifications:
While exact specifications can vary between specific models, common specifications include:
- Input Voltage: 85-264 VAC
- Output Voltage: 24V DC
- Output Current: Specific current depends on the exact model (e.g., 1A, 2A, 3A).
- Output Power: Determined by multiplying output voltage and current.
- Operating Temperature: -10°C to +50°C
- Storage Temperature: -20°C to +85°C
- Efficiency: Typically 80% or higher.
- Protection: Short Circuit, Overload, Overvoltage
- Safety Standards: UL, CE, etc.
The DR-24V power supply is a reliable and versatile solution for providing 24V DC power to a variety of electronic and industrial applications. Its built-in protection features ensure the safety of connected devices and contribute to long-term system reliability.