EN
  • EN
  • DE

AD3812VB-B51DS(P)-LF

Part No AD3812VB-B51DS(P)-LF
Manufacturer Jaro Components Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1222642-AD3812VB-B51DS(P)-LF
Categories Custom Parts
Manufacturer Jaro Components Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD3812VB-B51DS(P)-LF CAD Model

Description

The AD3812VB-B51DS(P)-LF is a fan manufactured by Jaro Components Inc. This fan is designed for cooling electronic components and systems, providing efficient heat dissipation to maintain optimal operating temperatures. The ‘LF’ in the part number indicates that the product is lead-free, complying with RoHS standards.

Applications

  • Computer Systems: Used in desktop computers, servers, and laptops to cool CPUs, GPUs, and other heat-sensitive components.
  • Power Supplies: Integrated into power supplies to dissipate heat generated by power transistors and other components.
  • Networking Equipment: Employed in routers, switches, and other networking devices to maintain stable operating temperatures.
  • Industrial Equipment: Used in industrial machinery and control systems to cool electronic components in harsh environments.
  • Consumer Electronics: Utilized in gaming consoles, home theater systems, and other consumer electronic devices to prevent overheating.

Features

  • High Airflow: Delivers substantial airflow to effectively remove heat from electronic components.
  • Low Noise Operation: Designed to operate quietly, minimizing noise pollution in noise-sensitive environments.
  • Long Lifespan: Constructed with durable components to ensure a long operating lifespan.
  • Ball Bearing Design: Utilizes ball bearings for smooth and reliable operation, extending the fan's lifespan.
  • Lead-Free (LF): Compliant with RoHS standards, reducing environmental impact.

Benefits

  • Improved System Stability: Prevents overheating and ensures stable operation of electronic systems.
  • Extended Component Lifespan: Reduces the risk of component failures due to excessive heat, extending their lifespan.
  • Quiet Operation: Minimizes noise pollution, creating a more comfortable operating environment.
  • Reduced Maintenance Costs: Long lifespan and reliable operation reduce the need for frequent replacements and maintenance.
  • Environmental Compliance: Complies with RoHS standards, reducing environmental impact.

Additional Details

The AD3812VB-B51DS(P)-LF fan typically features a compact design for easy integration into electronic systems. Key specifications include a voltage rating of 12V, a current rating of 0.15A, and an airflow rate of 5 CFM. The fan's dimensions are approximately 38x38x12mm. It is designed to operate within a wide range of temperatures, making it suitable for use in diverse environmental conditions. The ball bearing design ensures smooth and reliable operation, contributing to the fan's long lifespan.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Matsuo
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess