EN
  • EN
  • DE

MY9161SA

Part No MY9161SA
Manufacturer MY-SEMI INC.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MY-SEMI INC.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832294-MY9161SA
Ultra Librarian 3D Model Ultra Librarian MY9161SA CAD Model

Description

The MY9161SA is a high-efficiency LED driver IC manufactured by MY-SEMI INC. It is designed for a variety of LED lighting applications, offering precise current control and various protection features. The MY9161SA aims to provide a cost-effective and reliable solution for driving LEDs in different lighting systems.

Applications:

  • LED Bulb Replacements: Used in LED bulbs to provide efficient and stable current to the LEDs.
  • LED Tube Lights: Integrated into LED tube lights for commercial and residential lighting applications.
  • LED Panel Lights: Employed in LED panel lights commonly used in offices and retail spaces.
  • Decorative Lighting: Suitable for decorative LED lighting, including string lights and accent lighting.
  • Backlighting for LCD Displays: Can be used as a driver for LED backlighting in LCD screens.

Features:

  • High Efficiency: Designed for high energy efficiency, reducing power consumption and heat generation.
  • Precise Current Control: Provides accurate and stable current to the LEDs, ensuring consistent brightness.
  • Over-Temperature Protection (OTP): Protects the IC from overheating, preventing damage and ensuring reliability.
  • Over-Voltage Protection (OVP): Safeguards the LEDs from over-voltage conditions, extending their lifespan.
  • Short-Circuit Protection (SCP): Protects the circuit from damage due to short circuits.
  • Wide Input Voltage Range: Operates over a wide range of input voltages, providing flexibility in different applications.
  • Low Startup Current: Designed to minimize startup current, reducing stress on the power supply.

Benefits:

  • Energy Savings: High efficiency leads to significant energy savings compared to traditional lighting technologies.
  • Extended LED Lifespan: Precise current control and protection features help extend the lifespan of the LEDs.
  • Improved Reliability: Built-in protection mechanisms enhance the reliability of the LED lighting system.
  • Reduced Maintenance Costs: Longer LED lifespan reduces the need for frequent replacements, lowering maintenance costs.
  • Stable Brightness: Accurate current regulation ensures consistent brightness output from the LEDs.

Additional Details:

The MY9161SA is typically available in a small form factor package, making it suitable for compact LED lighting designs. It is designed to meet the safety and performance requirements of various lighting standards. The IC’s protection features are crucial for ensuring the longevity and reliability of LED lighting systems. Its cost-effective design makes it a popular choice for a wide range of LED lighting applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess