EN
  • EN
  • DE

DMS-30LCD-2-5B-C

Part No DMS-30LCD-2-5B-C
Manufacturer Murata Power Solutions Inc.
Catalog Panel Meters
Description VOLTMETER 20VDC LCD PANEL MOUNT / Voltmeter LCD - Red Characters, Backlight Display Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Panel Meters
Manufacturer Murata Power Solutions Inc.
Packaging Box
Type Voltmeter
Measuring Type Voltage
Measuring Range ±20VDC
Display Type LCD - Red Characters, Backlight
Number Of Characters Per Row 3.5
Display Characters - Height 0.401" (10.20mm)
Output Type Reference
Voltage - Supply 5VDC
Panel Cutout Dimensions Rectangular - 53.80mm x 22.30mm
Mounting Panel Mount
Termination Style PC Pin
Features Bezel Sold Separately
Temperature Range - Operating 0°C ~ 60°C
Weight 0.046 lb (20.87 g)
Base Product Number DMS-30
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.33.3800
Standard Package 12
Win Source Part Number 1335084-DMS-30LCD-2-5B-C
Ultra Librarian 3D Model Ultra Librarian DMS-30LCD-2-5B-C CAD Model

Description

The DMS-30LCD-2-5B-C is a voltmeter manufactured by Murata Power Solutions Inc.

  • Product Name: DMS-30LCD-2-5B-C
  • Manufacturer: Murata Power Solutions Inc.
  • Applications: Industrial automation and controls>panel meters
  • Measuring Range: ±20VDC
  • Voltage Supply: 5VDC
  • Panel Cutout: 53.80mm x 22.30mm (Rectangular)
  • Display Type: LCD - Red Characters, Backlight
  • Weight: 0.046 lb (20.87 g)
  • Packaging: Box
  • Bezel: Sold separately
  • ROHS3 Compliant: Yes
  • Operating Temperature: 0°C to 60°C

You May Also Be Interested in

Omron
PROC MTR 4-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
PROC MTR 0-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
TEMP METER LCD PANEL MOUNT
Need more? Email Us
Eaton Bussmann
PXM350;MODBUS;5A/1A CT IN;RLY OU
Need more? Email Us
Omron
PROC MTR 0-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
TEMP METER LCD PANEL MOUNT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Omron
VOLTMETER 19.99VDC LED PANEL MT
Need more? Email Us
Omron
PROCESS MTR 0-400VAC LCD PNL MT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess