EN
  • EN
  • DE

13R332C

Part No 13R332C
Manufacturer Murata Power Solutions Inc.
Catalog Fixed Inductors
Description FIXED IND 3.3UH 4.8A 13 MOHM TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Murata Power Solutions Inc.
Packaging Bulk
Status Active
Type Wirewound
Inductance 3.3μH
Tolerance ±20%
Current Rating 4.8A
DC Resistance (DCR) 13 mOhm Max
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1kHz
Mounting Through Hole
Height - Seated (Max) 0.532" (13.50mm)
Win Source Part Number 1001451-13R332C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 13R332C CAD Model

Description

The 13R332C is a fixed inductor manufactured by Murata Power Solutions. This inductor is designed for a wide range of applications, providing stable inductance and reliable performance in various electronic circuits. It is available in a compact form factor suitable for high-density PCB designs.

Applications:

  • DC-DC converters.
  • Power supplies.
  • RF circuits.
  • EMI filtering.
  • Signal conditioning.
  • Voltage regulators.

Features:

  • Fixed inductance value.
  • High current handling capability.
  • Low DC resistance.
  • Compact size.
  • Reliable performance.
  • RoHS compliant.

Benefits:

  • Provides stable inductance in circuit applications.
  • Enables efficient power conversion in DC-DC converters.
  • Reduces power losses with low DC resistance.
  • Saves board space with compact design.
  • Ensures reliable operation in harsh environments.
  • Complies with environmental standards.

Additional Details:

The 13R332C is constructed using high-quality materials to ensure stable performance and long operational life. Its compact size allows for easy integration into densely populated printed circuit boards. The inductor's electrical characteristics are carefully controlled during manufacturing to meet stringent performance requirements. This inductor is designed to operate within a wide temperature range, making it suitable for various industrial and commercial applications.

The specific inductance value of the 13R332C is designed to optimize performance in targeted applications. Murata Power Solutions is a reputable manufacturer known for producing high-quality and reliable electronic components. This inductor meets industry standards for performance and safety, ensuring that it can be used in a wide range of products. The inductor's packaging is designed to facilitate automated assembly processes.

You May Also Be Interested in

Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8277 $57.9390
175+ $0.6791 $118.8425
265+ $0.6580 $174.3700
365+ $0.6368 $232.4320
470+ $0.6155 $289.2850
630+ $0.5519 $347.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess