EN
  • EN
  • DE

XRCGA24M000F0L00R0

Part No XRCGA24M000F0L00R0
Manufacturer Murata Electronics North America
Catalog Crystals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals and Oscillators
Family Crystals
Manufacturer Murata Electronics North America
Win Source Part Number 416563-XRCGA24M000F0L00R0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XRCGA24M000F0L00R0 CAD Model

Description

The XRCGA24M000F0L00R0 is a crystal resonator manufactured by Murata Electronics North America. Crystal resonators are essential components in electronic circuits, providing a stable and precise frequency reference for various applications. This particular model is designed for applications requiring a 24 MHz frequency.

Applications:

  • Microcontrollers: Used as a clock source for microcontrollers in embedded systems.
  • Communication Devices: Employed in oscillators for communication devices like radios and wireless modules.
  • Timing Circuits: Integrated into timing circuits for accurate timekeeping in electronic devices.
  • Frequency Control: Used in frequency control loops for maintaining a stable frequency in various electronic systems.

Features:

  • Precise Frequency: Provides a stable and accurate 24 MHz frequency reference.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • High Stability: Designed for stable frequency operation under varying environmental conditions.
  • Low Aging: Minimizes frequency drift over time, ensuring long-term stability.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Accurate Timing: Provides precise timing for critical functions in electronic devices.
  • Improved System Performance: Stable frequency ensures reliable operation and enhances overall system performance.
  • Simplified Design: Easy integration into various circuits due to its compact size.
  • Long-Term Reliability: Low aging ensures stable operation over extended periods.
  • Environmentally Friendly: RoHS compliance ensures that the product is environmentally safe.

The XRCGA24M000F0L00R0 crystal resonator is a reliable and accurate component for applications requiring a stable 24 MHz frequency reference. Its compact size, high stability, and low aging make it a suitable choice for a wide range of electronic devices.

You May Also Be Interested in

TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178
ECS Inc.
CRYSTAL 16.0000MHZ 9PF SMD
Lowest to $1.3928
Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us
ECS Inc.
MONO XTAL 21.4MHZ 2P 2DB SMD / 21.4 MHz Center 2 kOhms Monolithic Crystal Filter Surface Mount 2dB 30 kHz
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 6PF SMD
Lowest to $0.6100
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF TH
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess