EN
  • EN
  • DE

XM5060PA-S02501

Part No XM5060PA-S02501
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 409861-XM5060PA-S02501
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XM5060PA-S02501 CAD Model

Description

The XM5060PA-S02501 is a Murata Electronics North America product, classified as a MEMS (Micro-Electro-Mechanical Systems) gyroscope. It's designed for precision angular rate sensing in a variety of applications.

Applications:

  • Automotive navigation systems: Enhancing accuracy in dead reckoning and GPS-assisted navigation.
  • Industrial robotics: Providing stable and accurate orientation feedback for robot control.
  • Unmanned aerial vehicles (UAVs): Enabling stable flight control and navigation.
  • Camera stabilization systems: Reducing image blur caused by movement.
  • Inertial Measurement Units (IMUs): Used as a core component within IMUs for broader sensing capabilities.

Features:

  • High bias stability: Ensures accurate and consistent angular rate measurements over time.
  • Low noise: Minimizes unwanted signal fluctuations for improved precision.
  • Excellent vibration rejection: Maintains performance even in harsh environments with significant vibration.
  • Compact size: Enables integration into small and space-constrained applications.
  • Digital output: Facilitates easy interfacing with microcontrollers and other digital systems.

Benefits:

  • Improved navigation accuracy: More precise determination of heading and orientation.
  • Enhanced control system stability: More reliable and predictable performance in dynamic systems.
  • Higher quality image stabilization: Reduced motion blur in cameras and imaging systems.
  • Reduced system size and weight: Compact design enables smaller and lighter devices.
  • Simplified system integration: Digital output allows for easy connection and data processing.

Additional Details:

The XM5060PA-S02501 gyroscope typically operates with a supply voltage in the range of 3.0V to 3.6V. Its operating temperature range is usually between -40°C and +85°C, making it suitable for a wide range of environmental conditions. Specific specifications like sensitivity, bias drift, and noise density can vary, refer to the Murata datasheet for precise performance characteristics. The device is designed to withstand significant shock and vibration, ensuring reliable operation in demanding environments. The digital interface is typically SPI or I2C, allowing for flexible communication with a host processor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
ON Semiconductor
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess