EN
  • EN
  • DE

XM2400SN-AL0971

Part No XM2400SN-AL0971
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 409851-XM2400SN-AL0971
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XM2400SN-AL0971 CAD Model

Description

The Murata Electronics North America XM2400SN-AL0971 is a miniature 2.4 GHz ISM band antenna designed for integration into compact wireless devices. This surface-mount antenna provides efficient and reliable wireless communication, making it suitable for a wide range of applications including Bluetooth, Wi-Fi, and Zigbee. Its small size and ease of assembly make it a popular choice for space-constrained designs.

Applications

  • Bluetooth modules: Used in audio devices, data transfer, and low-power communication.
  • Wi-Fi enabled devices: Including wireless routers, smart TVs, and streaming devices.
  • Zigbee gateways: For home automation, smart lighting, and industrial control systems.
  • IoT sensors: Integrated into environmental sensors, asset trackers, and remote monitoring devices.
  • Wearable electronics: Found in smartwatches, fitness trackers, and health monitoring devices.

Features

  • Compact size: Facilitates integration into small form factor devices.
  • Surface mount technology: Enables automated assembly and reduces manufacturing costs.
  • 2.4 GHz ISM band: Compliant with international standards for wireless communication.
  • High efficiency: Ensures optimal performance and minimizes power consumption.
  • RoHS compliant: Environmentally friendly and compliant with hazardous substance regulations.

Benefits

  • Improved wireless range: Provides reliable connectivity over extended distances.
  • Reduced component footprint: Small size allows for more compact product designs.
  • Cost-effective solution: SMT compatibility reduces manufacturing time and cost.
  • Extended battery life: High efficiency minimizes power drain for longer operational times.
  • Enhanced product reliability: Robust design ensures consistent performance in various environments.

The XM2400SN-AL0971 antenna is designed for seamless integration into modern wireless devices. Its compact size, coupled with high efficiency, ensures reliable performance in a wide range of applications. The use of surface mount technology simplifies the assembly process, making it an ideal choice for high-volume production. The antenna's robust design and adherence to industry standards guarantee long-term reliability. Whether used in consumer electronics, industrial equipment, or IoT devices, the XM2400SN-AL0971 offers a dependable and efficient solution for wireless communication. Its performance characteristics, ease of integration, and compact form factor make it a valuable component for enhancing the wireless capabilities of any device operating within the 2.4 GHz ISM band.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Lowest to $26.6863
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess