EN
  • EN
  • DE

XM0830S5DL0601

Part No XM0830S5DL0601
Manufacturer Murata Electronics North America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988474-XM0830S5DL0601
Categories OEM Parts(T-Z)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XM0830S5DL0601 CAD Model

Description

The XM0830S5DL0601 is a compact surface-mount common mode choke manufactured by Murata Electronics North America. It is designed to suppress common mode noise in high-speed differential data lines, such as USB, HDMI, and Ethernet. This choke effectively attenuates unwanted common mode signals while minimally impacting the desired differential signals, preserving signal integrity.

Applications:

  • USB interfaces
  • HDMI interfaces
  • Ethernet interfaces
  • DisplayPort interfaces
  • LVDS interfaces
  • Consumer electronics
  • Networking equipment
  • Computing devices

Features:

  • Common mode noise suppression: Attenuates common mode noise in differential data lines.
  • Low differential mode insertion loss: Minimizes signal attenuation in the differential signal path.
  • High common mode impedance: Provides effective impedance to common mode currents.
  • Compact surface-mount package: Suitable for space-constrained applications.
  • High Isolation: Prevents unwanted signals from leaking between differential pairs.

Benefits:

  • Improved signal integrity: Reduces noise and interference, improving signal quality.
  • Reduced EMI (Electromagnetic Interference): Suppresses radiation of unwanted signals.
  • Increased system reliability: Protects sensitive components from noise and interference.
  • Simplified design: Easy to integrate into existing designs.

Additional Details:

The XM0830S5DL0601 is characterized by its impedance at a specified frequency, typically 100 MHz. Other important specifications include differential mode insertion loss, common mode attenuation, rated current, and DC resistance. It's crucial to select a common mode choke with appropriate impedance and current ratings for the specific application. Detailed specifications can be found in the product datasheet. It is important to check the datasheets for insertion loss at the frequencies used by the interface being protected.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess