EN
  • EN
  • DE

RPE2C1H221J2M1A01A

Part No RPE2C1H221J2M1A01A
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Capacitors
Family Ceramic Capacitors
Win Source Part Number 183862-RPE2C1H221J2M1A01A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RPE2C1H221J2M1A01A CAD Model

Description

The RPE2C1H221J2M1A01A is a Murata Electronics North America component, belonging to their RPE series of resin electrode type leaded multilayer ceramic capacitors (MLCCs). These capacitors are characterized by their compact size, high reliability, and excellent high-frequency characteristics. They are designed for various applications requiring stable capacitance and low equivalent series resistance (ESR).

Applications:

  • Smoothing circuits in power supplies
  • Bypass capacitors for integrated circuits
  • Decoupling capacitors in digital circuits
  • Noise filtering in electronic equipment
  • General-purpose applications requiring stable capacitance

Features:

  • Resin Electrode Type: Employs resin electrodes, offering improved mechanical strength and solderability.
  • Multilayer Ceramic Capacitor (MLCC): Construction ensures high capacitance values in a small form factor.
  • High Reliability: Manufactured with stringent quality control to provide long-term stability.
  • Compact Size: Enables dense circuit board layouts.
  • Excellent High-Frequency Characteristics: Suitable for high-frequency applications due to low ESR and ESL.

Benefits:

  • Improved Circuit Stability: Provides stable capacitance over a wide range of temperatures and frequencies.
  • Reduced Noise: Effective in filtering out unwanted noise in electronic circuits.
  • Enhanced Reliability: Long lifespan and robust construction reduce the risk of failure.
  • Space Saving: Compact size allows for higher component density on circuit boards.
  • Simplified Assembly: Resin electrodes improve solderability, facilitating easier and more reliable assembly.

Additional Details:

While detailed specifications require referencing the specific Murata datasheet for the RPE2C1H221J2M1A01A, typical characteristics include:

  • Capacitance Value: 220pF
  • Voltage Rating: Determined by the 2C code and typically in the range of 16V to 50V (consult datasheet for exact value)
  • Temperature Characteristics: CH, indicating a specific temperature coefficient.
  • Tolerance: J (±5%)
  • Operating Temperature Range: Typically -55°C to +125°C (consult datasheet for specific range)

The capacitor is designed for reflow soldering processes and is suitable for automated assembly lines. It provides a reliable and cost-effective solution for various decoupling, bypass, and filtering applications in electronic devices.

You May Also Be Interested in

Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess