EN
  • EN
  • DE

WIT2410M4G

Part No WIT2410M4G
Manufacturer Murata Electronics North America
Catalog RF Transceiver Modules
Description RF TXRX MOD ISM>1GHZ MMCX CHAS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1309554-WIT2410M4G
Category RF and Wireless >RF Transceiver Modules and Modems
Mfr Murata Electronics
Packaging Bulk
Part Status Obsolete
RF Family/Standard General ISM > 1GHz
Modulation FHSS
Frequency 2.4GHz
Data Rate 460.8kbps
Power - Output 18dBm
Sensitivity -93dBm
Ultra Librarian 3D Model Ultra Librarian WIT2410M4G CAD Model

Description

WIT2410 transceiver modules are designed to transmit serial data using highly robust 2.4 GHz frequency hopping spread spectrum (FHSS) technology. WIT2410 modules employ Murata's beacon-synchronized TDMA at an RF data rate of 460.8 kb/s to achieve very low transmission latency. WIT2410 transceivers are suitable for both point-to-point and point-to-multipoint networks. FHSS technology provides strong immunity to both interference and multipath fading. The small size, light weight and low power consumption of these transceiver modules make them suitable for a wide variety of applications. WIT2410 modules are certified for unlicensed operation in the USA, Canada and Europe.

You May Also Be Interested in

Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.6418
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
Linear IC
Lowest to $10.1866
Quectel
Linear IC
Lowest to $22.9926
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $348.9063 $348.9063
2+ $312.8125 $625.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess