EN
  • EN
  • DE

TZV02R200A138T00

Part No TZV02R200A138T00
Manufacturer Murata Electronics North America
Catalog Trimmers, Variable Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Trimmers,Variable Capacitors
Manufacturer Murata Electronics North America
Win Source Part Number 397453-TZV02R200A138T00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZV02R200A138T00 CAD Model

Description

The TZV02R200A138T00 is a trimmer capacitor manufactured by Murata Electronics North America. As a trimmer capacitor, its primary function is to provide a variable capacitance for fine-tuning and calibration purposes in electronic circuits. It's designed for adjustments that are infrequent once the circuit is initially set up.

Applications:

  • RF (Radio Frequency) circuits tuning.
  • Oscillator frequency adjustment.
  • Filter network calibration.
  • Impedance matching in various circuits.
  • Antenna tuning in communication devices.

Features:

  • Variable capacitance, allowing for adjustment.
  • Compact size for space-constrained applications.
  • High Q-factor for minimal signal loss.
  • Stable performance over temperature variations.
  • Durable construction for long-term reliability.

Benefits:

  • Enables precise circuit tuning for optimal performance.
  • Compensates for component tolerances, improving accuracy.
  • Enhances the stability of resonant circuits.
  • Allows for impedance matching to maximize power transfer.
  • Cost-effective solution for calibration adjustments.

Technical Specifications:

While specific technical details such as the exact capacitance range (e.g., 2pF), voltage rating, and temperature coefficient need to be confirmed from the official Murata datasheet, trimmer capacitors of this type typically offer a small adjustment range to allow precise calibration. They are usually constructed using ceramic or air as the dielectric material, providing a high Q-factor and stable performance. Adjustment is typically done via a screw mechanism, allowing a technician to finely alter the capacitance value. This makes them ideal for applications where precise and occasional adjustments are needed to optimize circuit performance. The stability and reliability of these trimmer capacitors ensure consistent performance over a wide range of operating conditions.

You May Also Be Interested in

Sprague-Goodman
CAP TRIMMER 16-100PF 175V TH
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
EW Electronics
CAP TRIM 2-6PF 100V SMD
Need more? Email Us
Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 350V SMD
Need more? Email Us
Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Lowest to $37.2795
Knowles Johanson Manufacturing
CAP TRIMMER 1-20PF 250V PNL MNT
Lowest to $1.5131
EW Electronics
CAP TRIMMER 6.5-30PF 100V TH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess