EN
  • EN
  • DE

SFPKA455KE4A-R1

Part No SFPKA455KE4A-R1
Manufacturer Murata Electronics North America
Catalog EMI / RFI Components
Description Electromechanical Filter 0.455MHz Freq. <0.5MHz 1500Ohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance 1.5 kΩ
Maximum Operating Temperature 80 °C
Min Operating Temperature -20 °C
Radiation Hardening No
Resistance 1.5 kΩ
RoHS Compliant
Win Source Part Number 1092494-SFPKA455KE4A-R1
Categories EMI / RFI Components
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFPKA455KE4A-R1 CAD Model

Description

The SFPKA455KE4A-R1 is a ceramic filter manufactured by Murata Electronics North America. This filter is designed for intermediate frequency (IF) stages in radio receivers and other communication equipment. It offers excellent selectivity and stable performance, making it suitable for applications requiring precise frequency filtering.

Applications

  • Radio receivers (AM/FM)
  • Cordless phones
  • Wireless communication systems
  • Pagers
  • Remote control devices

Features

  • High selectivity at 455 kHz
  • Stable temperature characteristics
  • Compact size for space-constrained applications
  • Low insertion loss
  • RoHS compliant

Benefits

  • Improved signal-to-noise ratio in radio receivers.
  • Reduced interference from adjacent channels.
  • Stable performance over a wide temperature range.
  • Easy integration into existing circuit designs.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The SFPKA455KE4A-R1 ceramic filter operates at a center frequency of 455 kHz, a standard IF frequency. Its small size and surface-mount packaging make it suitable for automated assembly processes. The filter provides excellent attenuation of unwanted signals, ensuring clear and reliable communication. It is designed for reflow soldering processes. The filter is suitable for high-volume manufacturing.

You May Also Be Interested in

Bel Fuse Inc.
Electromechanical Filter 50Ohm 4.5uH 10ADC
Need more? Email Us
AVX Corp/Kyocera Corp
RF DUPLEXER 881.5MHZ/2.14GHZ SMD / RF Duplexer 869MHz ~ 894MHz / 2.11GHz ~ 2.17GHz 9-SMD, No Lead
Lowest to $0.4826
Murata Electronics North America
RF FILTER SIGNAL 1.57GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters SAFCH280MAL0N00R11
Need more? Email Us
Taiyo Yuden
Saw Filter, GSM850/CDMA Rx, 1GHZ, Unbalan
Need more? Email Us
Murata Electronics North America
Ceramic Filters Monolithic 10.7MHzFrequency 280KHz 6dB 330Ohm Thru-Hole 3Pin Ammo Pack
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
API Technologies Corp
Emi Power Line Filter, 20A
Lowest to $4.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess