EN
  • EN
  • DE

SFECK10M7JA00S0-R0

Part No SFECK10M7JA00S0-R0
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Description Ceramic Filter 10.7MHz 330Ohm 3-Pin Surface Mount Emboss T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968373-SFECK10M7JA00S0-R0
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFECK10M7JA00S0-R0 CAD Model

Description

The SFECK10M7JA00S0-R0 is a ceramic filter manufactured by Murata Electronics North America. Ceramic filters are widely used in electronic circuits to selectively pass or reject signals within a specific frequency range. They offer a compact and cost-effective solution for filtering applications, particularly in communication and signal processing systems.

Applications

  • Wireless communication systems: Filtering unwanted signals in receivers and transmitters.
  • Radio receivers: Selecting desired radio channels and rejecting interference.
  • Television receivers: Filtering unwanted signals in TV tuners.
  • Cordless phones: Isolating voice signals from noise.
  • Remote control systems: Filtering control signals in remote control receivers.

Features

  • Compact size: Allows for space-saving designs.
  • Stable performance: Provides reliable filtering characteristics over temperature and time.
  • Low insertion loss: Minimizes signal attenuation in the passband.
  • High attenuation: Effectively rejects signals outside the passband.
  • Lead-free construction: Complies with RoHS environmental regulations.
  • Surface mount technology: Suitable for automated assembly processes.

Benefits

  • Improved signal quality: Reduces noise and interference, improving the clarity of the desired signal.
  • Enhanced system performance: Optimizes the performance of electronic circuits by filtering unwanted signals.
  • Reduced size and weight: Allows for smaller and more portable devices.
  • Lower cost: Provides a cost-effective filtering solution.
  • Simplified circuit design: Easy to integrate into existing circuits.
  • Compliance with industry standards: Meets industry standards for filtering applications.

Additional Details

The SFECK10M7JA00S0-R0 is characterized by its center frequency, bandwidth, insertion loss, and attenuation characteristics. The center frequency is the frequency at which the filter provides the least amount of attenuation. The bandwidth is the range of frequencies that the filter passes with minimal attenuation. The insertion loss is the amount of signal attenuation within the passband, and the attenuation is the amount of signal rejection outside the passband. Refer to the official Murata datasheet for the specific values of these parameters.

The filter is designed for surface mount assembly and comes in a small package. The "-R0" suffix might refer to a specific packaging option (e.g., tape and reel). The ceramic material provides good temperature stability. Proper impedance matching is essential for optimal filter performance.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Shikues
Lowest to $0.0849
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Shikues
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,777 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess