EN
  • EN
  • DE

SS510BF

Part No SS510BF
Manufacturer DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD
Catalog Electronic Wholesale
Description Surface MountSchottky Barrier Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD
Win Source Part Number 1259076-SS510BF
Manufacturer Homepage www.yfwdiode.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS510BF CAD Model

Description

The SS510BF is a Schottky Barrier Rectifier manufactured by DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD. It is designed for high-efficiency rectification and fast switching applications. This diode is commonly used in various electronic circuits to convert AC voltage to DC voltage with minimal power loss.

Applications:

  • Switching Power Supplies: Used as a rectifier to convert AC to DC with high efficiency.
  • Freewheeling Diodes: Protects inductive loads by providing a path for current when the switching device is turned off.
  • Polarity Protection: Prevents damage from reverse polarity connections.
  • DC-DC Converters: Improves the efficiency of DC-DC conversion.
  • Solar Panel Systems: Used to prevent reverse current flow and improve system efficiency.
  • LED Lighting: Provides efficient rectification for LED driver circuits.

Features:

  • High Surge Current Capability: Can withstand high current surges, making it suitable for demanding applications.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Reliability: Ensures stable and consistent performance.
  • RoHS Compliant: Meets environmental regulations.
  • Low Reverse Leakage Current: Reduces power consumption.

Benefits:

  • Improved Efficiency: Reduces power loss and heat generation.
  • Enhanced System Performance: Provides stable and reliable operation.
  • Extended Component Lifespan: Protects circuits from voltage spikes and surges.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, leading to more efficient operation.
  • Simplified Circuit Design: Easy to integrate into various circuit configurations.

Additional Details:

The SS510BF typically has a forward current rating of 5A and a reverse voltage rating of 100V. Its fast switching characteristics and low forward voltage drop make it an excellent choice for high-frequency switching applications. The device is commonly available in various surface-mount packages, such as DO-214AB (SMC), allowing for easy integration into modern electronic designs. This rectifier is widely used in power supplies, DC-DC converters, and other applications where efficiency and fast switching are critical.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $0.1042
Semtech Corporation
Need more? Email Us
Linear Technology
Lowest to $9.1303
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0449 $50.0635
2,720+ $0.0368 $100.0960
4,205+ $0.0357 $150.1185
5,800+ $0.0345 $200.1000
7,490+ $0.0334 $250.1660
10,035+ $0.0299 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,740 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess