EN
  • EN
  • DE

SF2005B-1

Part No SF2005B-1
Manufacturer Murata Electronics North America
Catalog SAW Filters
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Murata Electronics
Package Bulk
Product Status Obsolete
Frequency - Center 167MHz
Bandwidth 150kHz
Insertion Loss 4dB
Mounting SMD (SMT)
Package / Case 10-SMD, No Lead
Height (Max) 0.079" (2.00mm)
Dimension 0.524" L x 0.256" W (13.30mm x 6.50mm)
Base Product Number SF20
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 1275909-SF2005B-1
Ultra Librarian 3D Model Ultra Librarian SF2005B-1 CAD Model

Description

The SF2005B-1 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. As a SAW filter, it's designed to selectively pass or reject signals within specific frequency ranges in radio frequency (RF) circuits. Its primary function is to improve signal quality and reduce interference in various applications. The SF2005B-1 is engineered for specific frequency bands and optimized for the requirements of those applications.

Applications

  • Wireless Communication Systems: Employed in both transmitters and receivers to filter signals and reduce noise.
  • Remote Control Systems: Used to filter and isolate control signals, ensuring reliable operation.
  • Cordless Telephones: Helps to improve signal quality and reduce interference.
  • Wireless Security Systems: Filters signals to ensure the secure and reliable transmission of data.
  • ISM Band Applications: Used in devices operating in the Industrial, Scientific, and Medical (ISM) frequency bands.

Features

  • SAW Filter Technology: Utilizes Surface Acoustic Wave technology for precise frequency filtering.
  • Compact Size: Available in a small surface-mount package suitable for compact designs.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength.
  • High Attenuation: Provides high rejection of out-of-band signals and interference.
  • Stable Performance: Designed for consistent performance over a range of operating temperatures.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced System Performance: Improves the overall performance of RF systems by providing selective filtering.
  • Increased Range: Allows for increased operating range due to improved signal sensitivity.
  • Reduced Power Consumption: Low insertion loss contributes to lower power consumption in portable devices.
  • Simplified Design: Easy to integrate into various RF systems, simplifying the design process.

Additional Details

The SF2005B-1 is typically available in a surface-mount package for automated assembly. Key specifications include center frequency, bandwidth, insertion loss, and attenuation characteristics. Proper impedance matching and PCB layout are critical for optimal performance. Detailed datasheets from Murata provide comprehensive performance data and application guidelines for the SF2005B-1, ensuring correct integration into RF systems.

You May Also Be Interested in

Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $15.9402
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Qualcomm
RF360 SAW FILTER
Lowest to $0.4090
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Qualcomm
FILTER SAW 3030 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.8166
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess