EN
  • EN
  • DE

SCHA63T-K03-05

Part No SCHA63T-K03-05
Manufacturer Murata Electronics North America
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description INERTIAL 6-DOF SENSOR WITH HIGH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197007-SCHA63T-K03-05
Win Source Part Number Cross
Manufacturer Murata Electronics
Category Sensors, Transducers Motion Sensors IMUs (Inertial Measurement Units)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensor Type Accelerometer, Gyroscope, Temperature, 6 Axis
Operating Temperature -40°C ~ 110°C
Package / Case 32-BSOP (0.335", 8.50mm Width)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian SCHA63T-K03-05 CAD Model

Description

The motion sensor IMU (Inertial Measurement Unit) is a sensor module manufactured by Murata Electronics.

  • Measurements: acceleration, gyroscope, and temperature
  • Axis Configuration: 6-axis
  • Operating Temperature: -40°C to 110°C
  • Mounting Type: surface mount
  • Package Type: 32-BSOP (0.335", 8.50mm Width)
  • Supplier Device Package: 32-SOIC
  • Product Status: active
  • Packaging Options: tape and reel, and cut tape

You May Also Be Interested in

TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818
Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG
Lowest to $1.6320
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $7.3309
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $9.9654
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $186.1195 $186.1195
2+ $166.8657 $333.7314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess