EN
  • EN
  • DE

SCC1300-D04-05

Part No SCC1300-D04-05
Manufacturer Murata Electronics North America
Catalog Multifunction
Description IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Multifunction
Mfr Murata Electronics
Package Tape & Reel
Product Status Not For New Designs
Sensor Type Accelerometer, Gyroscope
Output Type SPI
Temperature Range - Operating -40°C ~ 125°C (TA)
Base Product Number SCC1300
Other Names SCC1300-D04,SCC1300D0405,551-1069-6,551-1069-1,551-1069-2
Standard Package 50
MSL Level 3 (168 Hours)
ECCN 7A002B
HTSUS 8543.70.9860
Win Source Part Number 1235042-SCC1300-D04-05
Ultra Librarian 3D Model Ultra Librarian SCC1300-D04-05 CAD Model

Description

The Murata Electronics SCC1300-D04-05 is a multifunction sensor that has an output type of SPI.

  • Sensor Type: Accelerometer and Gyroscope
  • Temperature Range: -40°C to 125°C (TA)
  • ECCN: 7A002B
  • MSL Level: 3 (168 hours)
  • HTSUS Code: 8543.70.9860

You May Also Be Interested in

Bosch Sensortec
IC COMPASS 6 AXIS I2C 14LGA SMD
Lowest to $1.2432
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Need more? Email Us
Freescale Semiconductor - NXP
PEIZORESISTIVE SENSOR, ABSOLUTE,
Lowest to $25.6960
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Need more? Email Us
TDK InvenSense
GYRO/ACCELEROMETER 9-AXIS 24LGA
Lowest to $19.3049
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope, 3 Axis Sensor SPI Output
Lowest to $31.3505
Memsic Inc.
6-AXIS ECOMPASS (2X2 LGA) / Accelerometer and Magnetometer Sensor I2C Output
Lowest to $4.3657
Texas Instruments
HUMIDITY SENSOR / Humidity, Temperature Sensor I²C Output
Lowest to $2.6352
Freescale Semiconductor - NXP
PEIZORESISTIVE SENSOR, ABSOLUTE,
Lowest to $7.3955

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess