EN
  • EN
  • DE

SCA620-CF1V1A

Part No SCA620-CF1V1A
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 316358-SCA620-CF1V1A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCA620-CF1V1A CAD Model

Description

The SCA620-CF1V1A is a dual-axis accelerometer manufactured by Murata Electronics. It provides simultaneous measurement of acceleration in two orthogonal axes, making it suitable for applications requiring comprehensive motion sensing. This sensor offers excellent performance characteristics, including high accuracy, low noise, and robust design, ensuring reliable operation in demanding environments.

Applications

  • Tilt sensing: Measuring inclination in two dimensions for leveling and alignment applications.
  • Vibration monitoring: Detecting and analyzing vibrations in industrial machinery.
  • Motion control: Providing feedback for controlling the movement of robotic arms and other automated systems.
  • Platform stabilization: Stabilizing cameras, antennas, and other sensitive equipment on moving platforms.
  • Automotive applications: Used in rollover detection systems and advanced driver-assistance systems (ADAS).

Features

  • Dual-axis acceleration measurement: Measures acceleration in two orthogonal axes simultaneously.
  • High accuracy and resolution: Provides precise and detailed acceleration data.
  • Low noise: Minimizes unwanted signal interference.
  • Robust design: Withstands shock and vibration.
  • Analog output: Provides a straightforward interface for integration with existing systems.

Benefits

  • Comprehensive motion sensing: Provides a complete picture of movement in two dimensions.
  • Improved system performance: Enables more precise control and monitoring of equipment and processes.
  • Enhanced safety: Improves the stability and control of vehicles and machinery.
  • Increased efficiency: Optimizes the performance of robots and other automated systems.
  • Simplified integration: Easy to interface with existing control systems.

Additional Details

The SCA620-CF1V1A typically operates on a 5V power supply. Its analog outputs provide voltages proportional to the measured accelerations along each axis. The sensor is calibrated to provide accurate measurements within a specified range. Its robust construction and environmental protection make it suitable for use in harsh industrial and automotive environments. The package type is designed for surface mounting, enabling easy integration into printed circuit boards. Consult the datasheet for detailed specifications regarding sensitivity, bandwidth, and temperature compensation.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.1773 $108.1773
2+ $104.6869 $209.3738
3+ $101.1976 $303.5928
4+ $90.7287 $362.9148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess