EN
  • EN
  • DE

SAWFD1G96AR1F0AR15

Part No SAWFD1G96AR1F0AR15
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836699-SAWFD1G96AR1F0AR15
Ultra Librarian 3D Model Ultra Librarian SAWFD1G96AR1F0AR15 CAD Model

Description

The SAWFD1G96AR1F0AR15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. This particular filter operates at a center frequency of 1.96 GHz.

Applications:

  • Mobile communication devices (e.g., smartphones, tablets)
  • Wireless infrastructure (e.g., base stations)
  • RF transceivers
  • Navigation systems (e.g., GPS)
  • Satellite communication

Features

  • High selectivity: Provides sharp filtering characteristics to isolate desired signals and reject unwanted interference.
  • Low insertion loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Small size: Enables compact designs in portable electronic devices.
  • Surface mount technology (SMT): Allows for automated assembly, reducing manufacturing costs.
  • High reliability: Offers stable performance over a wide range of environmental conditions.
  • Lead-free and RoHS compliant: Meets environmental regulations.

Benefits

  • Improved signal quality: Reduces noise and interference, leading to clearer communication and enhanced system performance.
  • Increased data rates: Enables faster data transmission by minimizing signal distortion.
  • Extended battery life: Low insertion loss reduces power consumption in portable devices.
  • Reduced system size: Compact design allows for smaller and lighter electronic devices.
  • Lower manufacturing costs: Automated assembly and standard packaging reduce production expenses.
  • Enhanced system reliability: Stable performance ensures consistent operation over time.

Technical Specifications:

While detailed specifications for the SAWFD1G96AR1F0AR15 require access to the Murata datasheet, typical SAW filter characteristics include:

  • Center Frequency (f0): 1.96 GHz
  • Bandwidth: Specific to application.
  • Insertion Loss: Typically a few dB
  • Attenuation: High attenuation outside the passband
  • Impedance: Usually 50 Ohms
  • Operating Temperature Range: Typically -40°C to +85°C

The SAWFD1G96AR1F0AR15 utilizes piezoelectric materials to convert electrical signals into mechanical waves on the surface of the device. These waves interact with patterned electrodes to achieve the desired filtering characteristics. The filter is housed in a compact ceramic package designed for surface mounting on printed circuit boards (PCBs).

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess