The SAWEN881MCM0F00R1S is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are electronic components used to selectively filter or pass specific frequencies of signals while rejecting others. They are widely employed in various wireless communication systems, including cellular networks, Wi-Fi, and GPS, where precise frequency selection is crucial.
Applications
- Cellular networks (e.g., LTE, 5G)
- Wi-Fi (IEEE 802.11)
- GPS (Global Positioning System)
- Wireless communication systems
- RF transceivers
Features
- Precise frequency selection
- Low insertion loss
- High attenuation of unwanted signals
- Small size and compact design
- Surface mount technology (SMT)
- Stable performance over temperature
Benefits
- Improved Signal Quality: Precise frequency selection ensures clear and reliable signal transmission.
- Enhanced System Performance: Low insertion loss minimizes signal attenuation, maximizing system efficiency.
- Reduced Interference: High attenuation of unwanted signals prevents interference from adjacent frequency bands.
- Compact Design: Small size and SMT packaging enable integration into space-constrained applications.
- Reliable Operation: Stable performance over temperature ensures consistent operation in varying environmental conditions.
Additional Details
The SAWEN881MCM0F00R1S filter is designed to operate at a specific center frequency, and its bandwidth is tailored to the requirements of the target application. The insertion loss, attenuation, and other performance parameters are carefully optimized to meet the stringent demands of modern wireless communication systems. The SMT package allows for automated assembly, reducing manufacturing costs and improving reliability.
Consult the official Murata Electronics North America datasheet for the SAWEN881MCM0F00R1S to obtain detailed electrical characteristics, frequency response curves, package dimensions, and ordering information. This is critical for proper design and integration. Specify the application to get the datasheet for accurate specs.