The SAWEN1G84CN0F00R15 is a Surface Acoustic Wave (SAW) filter, a product of Murata Electronics North America. SAW filters are critical components used in wireless communication devices for radio frequency (RF) signal filtering. This particular model is designed to operate effectively at or around 1.84 GHz. The 'R15' suffix likely represents a specific packaging configuration or reel size intended for automated assembly processes.
Applications
- Cellular base stations
- Wireless communication devices
- RF receivers
- RF Transmitters
- Spectrum analyzers
Features
- Surface Mount Device (SMD) for streamlined automated assembly
- Precise center frequency around 1.84 GHz
- Minimal insertion loss to prevent signal attenuation
- High attenuation in the stop band for efficient signal filtering
- Compact form factor, optimizing board space utilization
- Durable construction ensuring long-term reliability in various environments
Benefits
- Superior signal quality thanks to precise filtering capabilities
- Enhanced receiver sensitivity for improved performance
- Reduced interference from unwanted signals, maintaining clarity
- Extended communication range for reliable connections
- Space-saving design for integration into smaller devices
- Dependable performance over time due to high reliability
Technical Specifications
For comprehensive specifications, refer to the official Murata datasheet. Typical characteristics of SAW filters include:
- Center Frequency: Approximately 1.84 GHz
- Bandwidth: Specifically tailored for the application requirements
- Insertion Loss: Typically low, minimizing signal degradation
- Stopband Attenuation: High, ensuring effective signal isolation
- Impedance: Commonly 50 Ohms
- Operating Temperature Range: Suitable for a range of operating environments
- Package: Surface Mount Device (SMD)
The SAWEN1G84CN0F00R15 SAW filter is designed for RF applications that require specific signal filtering near 1.84 GHz. Its low insertion loss and high stopband attenuation guarantee high signal integrity and minimal interference. The 'R15' designation likely corresponds to packaging specifications relevant for automated assembly lines.